Newport MKS Achromatic Doublet Lens, Visible, 12.7 mm, 25.4 mm EFL, 430-700 nm PAC022AR.14

Description
The PAC022AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 25.4 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC022AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 25.4 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 12.7 mm, 25.4 mm EFL, 430-700 nm - PAC022AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 12.7 mm, 25.4 mm EFL, 430-700 nm
PAC022AR.14
Achromatic Doublet Lens, Visible, 12.7 mm, 25.4 mm EFL, 430-700 nm PAC022AR.14
The PAC022AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 25.4 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC022AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 25.4 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC022AR.14
Product Name Achromatic Doublet Lens, Visible, 12.7 mm, 25.4 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 22.2 mm (0.8740 inch)
Center Thickness 5.5 mm (0.2165 inch)
Edge Thickness 4.1 mm (0.1614 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Objective Lens, Laser Diode, Aspheric, 0.30 NA, 6.16 mm, 430-1550 nm - F-LA17 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details
Achromatic Doublet Lens, Visible, 76.2 mm, 250 mm EFL, 400-700 nm - PAC095 - Newport MKS
Specs
Lens Type Achromats
Focal Length 240 mm (9.45 inch)
Center Thickness 18.5 mm (0.7283 inch)
View Details
Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm - 5724-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details
Cylindrical Lens, Plano-Concave, 50.8x19mm,-25.4 mm FL, FS, 650-1000nm - CSV025AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details