Newport MKS Achromatic Doublet Lens, Visible, 12.7 mm, 19.0 mm EFL, 430-700 nm PAC019AR.14

Description
The PAC019AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF14 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC019AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF14 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 12.7 mm, 19.0 mm EFL, 430-700 nm - PAC019AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 12.7 mm, 19.0 mm EFL, 430-700 nm
PAC019AR.14
Achromatic Doublet Lens, Visible, 12.7 mm, 19.0 mm EFL, 430-700 nm PAC019AR.14
The PAC019AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF14 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC019AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF14 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC019AR.14
Product Name Achromatic Doublet Lens, Visible, 12.7 mm, 19.0 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 15.1 mm (0.5945 inch)
Center Thickness 6.85 mm (0.2697 inch)
Edge Thickness 4.9 mm (0.1929 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Doublet Lens, Visible, 12.7 mm, 31.8 mm EFL, 430-700 nm - PAC024AR.14 - Newport MKS
Specs
Lens Type Achromats
Focal Length 28.8 mm (1.13 inch)
Center Thickness 5.35 mm (0.2106 inch)
View Details
Achromatic Lens, Broadband, 25.00 mm, 100.00 mm EFL, 345 nm to 700 nm - PAC18AR.15 - Newport MKS
Specs
Lens Type Achromats
Focal Length 96.68 mm (3.81 inch)
Center Thickness 7.5 mm (0.2953 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 430-700nm - KBX067AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 1000-1550nm - KBX046AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details