Newport MKS New Raman Longpass Edge Filter, ODiate®, 25.0 mm, 633 nm Laser Line OD8-RLP633-B

Description
The OD8-RLP633-B Raman Edge Filter is specified for the 633 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition of 1% to Tabs ≥ 90% and ≥ 93% average over the 640.8 nm to 1400 nm transmission range. These filters enable the detection of low-wavenumber Raman signals with exceptional sensitivity and a high signal-to-noise ratio. They support applications including Raman spectroscopy, portable Raman analyzers, and industrial Raman probes, providing versatile solutions for both laboratory and field use.
Request a Quote Datasheet
Description
The OD8-RLP633-B Raman Edge Filter is specified for the 633 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition of 1% to Tabs ≥ 90% and ≥ 93% average over the 640.8 nm to 1400 nm transmission range. These filters enable the detection of low-wavenumber Raman signals with exceptional sensitivity and a high signal-to-noise ratio. They support applications including Raman spectroscopy, portable Raman analyzers, and industrial Raman probes, providing versatile solutions for both laboratory and field use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New Raman Longpass Edge Filter, ODiate®, 25.0 mm, 633 nm Laser Line - OD8-RLP633-B - Newport MKS
Irvine, CA, United States
New Raman Longpass Edge Filter, ODiate®, 25.0 mm, 633 nm Laser Line
OD8-RLP633-B
New Raman Longpass Edge Filter, ODiate®, 25.0 mm, 633 nm Laser Line OD8-RLP633-B
The OD8-RLP633-B Raman Edge Filter is specified for the 633 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition of 1% to Tabs ≥ 90% and ≥ 93% average over the 640.8 nm to 1400 nm transmission range. These filters enable the detection of low-wavenumber Raman signals with exceptional sensitivity and a high signal-to-noise ratio. They support applications including Raman spectroscopy, portable Raman analyzers, and industrial Raman probes, providing versatile solutions for both laboratory and field use.

The OD8-RLP633-B Raman Edge Filter is specified for the 633 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition of 1% to Tabs ≥ 90% and ≥ 93% average over the 640.8 nm to 1400 nm transmission range. These filters enable the detection of low-wavenumber Raman signals with exceptional sensitivity and a high signal-to-noise ratio. They support applications including Raman spectroscopy, portable Raman analyzers, and industrial Raman probes, providing versatile solutions for both laboratory and field use.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number OD8-RLP633-B
Product Name New Raman Longpass Edge Filter, ODiate®, 25.0 mm, 633 nm Laser Line
Filter Type Long Pass Filters; Raman Longpass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 2x2 in., 360 nm Cut-on - 20CGA-360 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 490±2 nm Center, 10±2 nm FWHM - 20BPF10-490 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 610 nm Cut-on - 20CGA-610 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Filter, Colored Glass, 25.4 mm, 324 nm Cut-on, WG320 Glass - FSR-WG320 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details