Newport MKS ODiate® Emission Filter, 25.0 mm, 693 nm CWL, 56 nm FWHM OD8-EM693-56-B

Description
The OD8-EM693-56-B Emission Filter is specified for emission of Cy5™ and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 693 nm CWL and 56 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband. Alternate Fluorophores In addition to Cy5™ the following fluorophores are also compatible with this set: Abberior STAR 635, Abberior STAR RED, Alexa Fluor® 647, Alexa Fluor® 660, APC, ATTO 635, ATTO 647, ATTO 655, BODIPY® 650/665-X, C5-Thiacyanine, Carboxynapthofluores cein, CellMask Deep Red, CF 640R, CF 647, DiD, DRAQ5, DY-635, DY-636, DY-647, DY-650, DY-651, DY-656, EVOblue-30, FluoSpheres® Dark Red, HCS CellMask Deep Red, HCS NuclearMask Deep Red, HiLyte Fluor 647, HiLyte Plus 647, LIVE/DEAD® Fixable Far Red Dead Cell Stain, MitoTracker® Deep Red, Nile Blue (EtOH), Nile Blue (MeOH), NirFP, Oxazine 1, PromoFluor-647, Quasar® 670, Spectrum Far Red, SYTO® 60, SYTO® 62, Vybrant® DyeCycle Ruby. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet
Description
The OD8-EM693-56-B Emission Filter is specified for emission of Cy5™ and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 693 nm CWL and 56 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband. Alternate Fluorophores In addition to Cy5™ the following fluorophores are also compatible with this set: Abberior STAR 635, Abberior STAR RED, Alexa Fluor® 647, Alexa Fluor® 660, APC, ATTO 635, ATTO 647, ATTO 655, BODIPY® 650/665-X, C5-Thiacyanine, Carboxynapthofluores cein, CellMask Deep Red, CF 640R, CF 647, DiD, DRAQ5, DY-635, DY-636, DY-647, DY-650, DY-651, DY-656, EVOblue-30, FluoSpheres® Dark Red, HCS CellMask Deep Red, HCS NuclearMask Deep Red, HiLyte Fluor 647, HiLyte Plus 647, LIVE/DEAD® Fixable Far Red Dead Cell Stain, MitoTracker® Deep Red, Nile Blue (EtOH), Nile Blue (MeOH), NirFP, Oxazine 1, PromoFluor-647, Quasar® 670, Spectrum Far Red, SYTO® 60, SYTO® 62, Vybrant® DyeCycle Ruby. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODiate® Emission Filter, 25.0 mm, 693 nm CWL, 56 nm FWHM - OD8-EM693-56-B - Newport MKS
Irvine, CA, United States
ODiate® Emission Filter, 25.0 mm, 693 nm CWL, 56 nm FWHM
OD8-EM693-56-B
ODiate® Emission Filter, 25.0 mm, 693 nm CWL, 56 nm FWHM OD8-EM693-56-B
The OD8-EM693-56-B Emission Filter is specified for emission of Cy5™ and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 693 nm CWL and 56 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband. Alternate Fluorophores In addition to Cy5™ the following fluorophores are also compatible with this set: Abberior STAR 635, Abberior STAR RED, Alexa Fluor® 647, Alexa Fluor® 660, APC, ATTO 635, ATTO 647, ATTO 655, BODIPY® 650/665-X, C5-Thiacyanine, Carboxynapthofluores cein, CellMask Deep Red, CF 640R, CF 647, DiD, DRAQ5, DY-635, DY-636, DY-647, DY-650, DY-651, DY-656, EVOblue-30, FluoSpheres® Dark Red, HCS CellMask Deep Red, HCS NuclearMask Deep Red, HiLyte Fluor 647, HiLyte Plus 647, LIVE/DEAD® Fixable Far Red Dead Cell Stain, MitoTracker® Deep Red, Nile Blue (EtOH), Nile Blue (MeOH), NirFP, Oxazine 1, PromoFluor-647, Quasar® 670, Spectrum Far Red, SYTO® 60, SYTO® 62, Vybrant® DyeCycle Ruby. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

The OD8-EM693-56-B Emission Filter is specified for emission of Cy5™ and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 693 nm CWL and 56 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband.

Alternate Fluorophores


In addition to Cy5™ the following fluorophores are also compatible with this set:

Abberior STAR 635, Abberior STAR RED, Alexa Fluor® 647, Alexa Fluor® 660, APC, ATTO 635, ATTO 647, ATTO 655, BODIPY® 650/665-X, C5-Thiacyanine, Carboxynapthofluorescein, CellMask Deep Red, CF 640R, CF 647, DiD, DRAQ5, DY-635, DY-636, DY-647, DY-650, DY-651, DY-656, EVOblue-30, FluoSpheres® Dark Red, HCS CellMask Deep Red, HCS NuclearMask Deep Red, HiLyte Fluor 647, HiLyte Plus 647, LIVE/DEAD® Fixable Far Red Dead Cell Stain, MitoTracker® Deep Red, Nile Blue (EtOH), Nile Blue (MeOH), NirFP, Oxazine 1, PromoFluor-647, Quasar® 670, Spectrum Far Red, SYTO® 60, SYTO® 62, Vybrant® DyeCycle Ruby.


Optimized Coatings and Engineering Expertise

Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries.


Environmental Stability and Physical Durability


The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number OD8-EM693-56-B
Product Name ODiate® Emission Filter, 25.0 mm, 693 nm CWL, 56 nm FWHM
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 630 nm Cut-on, RG630 Glass - FSQ-RG630 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 320nm Cut-on - 5CGA-320 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 450±2 nm Center, 10±2 nm FWHM - 20BPF10-450 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Bandpass Filter, 25.4 mm, 630±2 nm Center, 10±2 nm FWHM - 10BPF10-630 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details