Newport MKS ODiate® Emission Filter, 25.0 mm, 593 nm CWL, 54 nm FWHM OD8-EM593-54-B

Description
The OD8-EM593-54-B Emission Filter is specified for emission of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 593 nm CWL and 54 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband. Alternate Fluorophores In addition to TRITC the following fluorophores are also compatible with this set: 5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote
Description
The OD8-EM593-54-B Emission Filter is specified for emission of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 593 nm CWL and 54 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband. Alternate Fluorophores In addition to TRITC the following fluorophores are also compatible with this set: 5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OD8-EM593-54-B is an emission filter for fluorescence imaging, designed for use with TRITC and similar fluorophores. It has a central wavelength of 593 nm and a full width at half maximum of 54 nm. The filter provides average transmission of at least 96% across its passband and achieves blocking of at least OD10 over the corresponding excitation passband. It is housed in a 25.0 mm diameter ring with a 2.0 mm substrate thickness, and is compatible with a 45° angle of incidence. The substrate is Schott BOROFLOAT® 33, with a scratch-dig rating of 60-40 over 21 mm clear aperture. Orientation is indicated by an arrow on the ring.

Datasheet Summary
Powered by GS/AI

The OD8-EM593-54-B is an emission filter for fluorescence imaging, designed for use with TRITC and similar fluorophores. It has a central wavelength of 593 nm and a full width at half maximum of 54 nm. The filter provides average transmission of at least 96% across its passband and achieves blocking of at least OD10 over the corresponding excitation passband. It is housed in a 25.0 mm diameter ring with a 2.0 mm substrate thickness, and is compatible with a 45° angle of incidence. The substrate is Schott BOROFLOAT® 33, with a scratch-dig rating of 60-40 over 21 mm clear aperture. Orientation is indicated by an arrow on the ring.

Suppliers

Company
Product
Description
Supplier Links
ODiate® Emission Filter, 25.0 mm, 593 nm CWL, 54 nm FWHM - OD8-EM593-54-B - Newport MKS
Irvine, CA, United States
ODiate® Emission Filter, 25.0 mm, 593 nm CWL, 54 nm FWHM
OD8-EM593-54-B
ODiate® Emission Filter, 25.0 mm, 593 nm CWL, 54 nm FWHM OD8-EM593-54-B
The OD8-EM593-54-B Emission Filter is specified for emission of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 593 nm CWL and 54 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband. Alternate Fluorophores In addition to TRITC the following fluorophores are also compatible with this set: 5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

The OD8-EM593-54-B Emission Filter is specified for emission of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 593 nm CWL and 54 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband.

Alternate Fluorophores


In addition to TRITC the following fluorophores are also compatible with this set:

5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP.


Optimized Coatings and Engineering Expertise

Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries.


Environmental Stability and Physical Durability


The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number OD8-EM593-54-B
Product Name ODiate® Emission Filter, 25.0 mm, 593 nm CWL, 54 nm FWHM
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 25.4 mm, 695 nm Cut-on - 10CGA-695 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Bandpass Filter, 25.4 mm, 400±3.5 nm Center, 25±3.5 nm FWHM - 10BPF25-400 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Bandpass Filter, 25.4 mm, 650±2 nm Center, 10±2 nm FWHM - 10BPF10-650 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 670 nm Center, 50 nm Bandwidth - HPM670-50 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3.5 mm (0.1378 inch)
View Details