The NAC058 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of -150 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NAC058 |
| Product Name | Negative Achromatic Doublet Lens, Visible, 25 mm, -150 mm EFL, 400-700 nm |
| Lens Type | Achromats |
| Focal Length | -153 mm (-6.01 inch) |
| Center Thickness | 6.65 mm (0.2618 inch) |
| Edge Thickness | 7.73 mm (0.3043 inch) |
| Diameter / Length | 25 mm (0.9843 inch) |