Newport MKS Negative Achromatic Doublet Lens, Visible, 25 mm, -40 mm EFL, 400-700 nm NAC044

Description
The NAC044 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -40 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The NAC044 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -40 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Negative Achromatic Doublet Lens, Visible, 25 mm, -40 mm EFL, 400-700 nm - NAC044 - Newport MKS
Irvine, CA, United States
Negative Achromatic Doublet Lens, Visible, 25 mm, -40 mm EFL, 400-700 nm
NAC044
Negative Achromatic Doublet Lens, Visible, 25 mm, -40 mm EFL, 400-700 nm NAC044
The NAC044 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -40 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The NAC044 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -40 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number NAC044
Product Name Negative Achromatic Doublet Lens, Visible, 25 mm, -40 mm EFL, 400-700 nm
Lens Type Achromats
Focal Length -44.4 mm (-1.75 inch)
Center Thickness 8.5 mm (0.3346 inch)
Edge Thickness 11.69 mm (0.4602 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 1064nm - KBC043AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 1064nm - KBX010AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 4.47 mm (0.1760 inch)
Center Thickness 4.96 mm (0.1953 inch)
View Details
Aspheric Objective Lens, 20x, 8.0 mm EFL, 350-700 nm - 5724-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 50.2 mm EFL, 650-1000nm - KBX034AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.93 mm (1.93 inch)
Center Thickness 3.79 mm (0.1492 inch)
View Details