Newport MKS Negative Achromatic Doublet Lens, Visible, 12.5 mm, -50 mm EFL, 400-700 nm NAC028

Description
The NAC028 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of -50 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The NAC028 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of -50 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Negative Achromatic Doublet Lens, Visible, 12.5 mm, -50 mm EFL, 400-700 nm - NAC028 - Newport MKS
Irvine, CA, United States
Negative Achromatic Doublet Lens, Visible, 12.5 mm, -50 mm EFL, 400-700 nm
NAC028
Negative Achromatic Doublet Lens, Visible, 12.5 mm, -50 mm EFL, 400-700 nm NAC028
The NAC028 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of -50 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The NAC028 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of -50 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number NAC028
Product Name Negative Achromatic Doublet Lens, Visible, 12.5 mm, -50 mm EFL, 400-700 nm
Lens Type Achromats
Focal Length -51.58 mm (-2.03 inch)
Center Thickness 3.56 mm (0.1402 inch)
Edge Thickness 4.4 mm (0.1732 inch)
Diameter / Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Doublet Lens, Visible, 12.7 mm, 19.0 mm EFL, 400-700 nm - PAC019 - Newport MKS
Specs
Lens Type Achromats
Focal Length 15.1 mm (0.5945 inch)
Center Thickness 6.85 mm (0.2697 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 50.2 mm FL, FS, 430-700nm - CSX050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, Uncoated - KBX013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1000-1550nm - KBX067AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details