Newport MKS Negative Achromatic Doublet Lens, Visible, 6.35 mm, -25 mm EFL, 400-700 nm NAC016

Description
The NAC016 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 6.35 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -25 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The NAC016 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 6.35 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -25 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Negative Achromatic Doublet Lens, Visible, 6.35 mm, -25 mm EFL, 400-700 nm - NAC016 - Newport MKS
Irvine, CA, United States
Negative Achromatic Doublet Lens, Visible, 6.35 mm, -25 mm EFL, 400-700 nm
NAC016
Negative Achromatic Doublet Lens, Visible, 6.35 mm, -25 mm EFL, 400-700 nm NAC016
The NAC016 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 6.35 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -25 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The NAC016 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 6.35 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -25 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number NAC016
Product Name Negative Achromatic Doublet Lens, Visible, 6.35 mm, -25 mm EFL, 400-700 nm
Lens Type Achromats
Focal Length -26.53 mm (-1.04 inch)
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 3.27 mm (0.1287 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 650-1000nm - KBX058AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150mm FL,430-700nm - CKV150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Aspheric Objective Lens, 20x, 8.0 mm EFL, 600-1050 nm - 5724-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 1000-1550nm - KBX019AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details