Newport MKS Negative Achromatic Doublet Lens, Visible, 12.5 mm, -20 mm EFL, 400-700 nm NAC013

Description
The NAC013 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -20 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The NAC013 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -20 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Negative Achromatic Doublet Lens, Visible, 12.5 mm, -20 mm EFL, 400-700 nm - NAC013 - Newport MKS
Irvine, CA, United States
Negative Achromatic Doublet Lens, Visible, 12.5 mm, -20 mm EFL, 400-700 nm
NAC013
Negative Achromatic Doublet Lens, Visible, 12.5 mm, -20 mm EFL, 400-700 nm NAC013
The NAC013 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -20 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The NAC013 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -20 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number NAC013
Product Name Negative Achromatic Doublet Lens, Visible, 12.5 mm, -20 mm EFL, 400-700 nm
Lens Type Achromats
Focal Length -22.88 mm (-0.9008 inch)
Center Thickness 5.5 mm (0.2165 inch)
Edge Thickness 7.01 mm (0.2760 inch)
Diameter / Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 25.4x12.7 mm, -12.7mm FL, 1064nm - CKV012AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -16.66 mm (-0.6559 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 1000-1550nm - KBX031AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 36.74 mm (1.45 inch)
Center Thickness 4.05 mm (0.1594 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm - KBX088AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated - 40540 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 10.2 mm (0.4016 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details