Newport MKS Negative Achromatic Doublet Lens, Visible, 12.5 mm, -15 mm EFL, 400-700 nm NAC012

Description
The NAC012 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -15 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The NAC012 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -15 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Negative Achromatic Doublet Lens, Visible, 12.5 mm, -15 mm EFL, 400-700 nm - NAC012 - Newport MKS
Irvine, CA, United States
Negative Achromatic Doublet Lens, Visible, 12.5 mm, -15 mm EFL, 400-700 nm
NAC012
Negative Achromatic Doublet Lens, Visible, 12.5 mm, -15 mm EFL, 400-700 nm NAC012
The NAC012 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -15 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The NAC012 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -15 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number NAC012
Product Name Negative Achromatic Doublet Lens, Visible, 12.5 mm, -15 mm EFL, 400-700 nm
Lens Type Achromats
Focal Length -18.08 mm (-0.7118 inch)
Center Thickness 6 mm (0.2362 inch)
Edge Thickness 8.04 mm (0.3165 inch)
Diameter / Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 50 mm EFL, Uncoated - 39223 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 49.4 mm (1.94 inch)
Center Thickness 9.1 mm (0.3583 inch)
View Details
Achromatic Doublet Lens, Visible, 50.8 mm, 400 mm EFL, 400-700 nm - PAC090 - Newport MKS
Specs
Lens Type Achromats
Focal Length 392 mm (15.44 inch)
Center Thickness 13 mm (0.5118 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 430-700nm - KBX013AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 1000-1550nm - KBC031AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details