The M-SST-48-8 is a SmartTable HD Series optical table with a 1200 x 2400 mm (48 x 94.5 in) working surface and 203 mm thick core, featuring a 400 series ferromagnetic stainless steel top with integrated damping layer and M6-1.0 holes on a 25 mm grid. It combines passive precision tuned damping with iQ active damping technology for the highest performance in applications such as super-resolution imaging and AFM. The table includes the ST-300 controller, which provides real-time vibration monitoring, recording, and active damping across three channels. Isolators are not included. Surface flatness is ±0.1 mm over a 600 mm square, and the working surface height is 40 in (1016 mm).
The M-SST-48-8 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | M-SST-48-8 |
| Product Name | Optical Table, Hybrid Damped SmartTable ® , 1200 x 2400 mm, 203 mm Thick, M6 |
| Type | Optical Table |
| Style | Metric |
| Features | Ferromagnetic |