Newport MKS Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 59 mm, M6 M-SGD-24-2

Description
The M-SGD-24-2 Scientific Grade Honeycomb Core Optical Breadboard has a 600 mm width, a 1200 mm length, and is 59 mm thick with Metric M6 holes on 25 mm double density grid with 12.5 mm borders. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote
Description
The M-SGD-24-2 Scientific Grade Honeycomb Core Optical Breadboard has a 600 mm width, a 1200 mm length, and is 59 mm thick with Metric M6 holes on 25 mm double density grid with 12.5 mm borders. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 59 mm, M6 - M-SGD-24-2 - Newport MKS
Irvine, CA, United States
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 59 mm, M6
M-SGD-24-2
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 59 mm, M6 M-SGD-24-2
The M-SGD-24-2 Scientific Grade Honeycomb Core Optical Breadboard has a 600 mm width, a 1200 mm length, and is 59 mm thick with Metric M6 holes on 25 mm double density grid with 12.5 mm borders. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

The M-SGD-24-2 Scientific Grade Honeycomb Core Optical Breadboard has a 600 mm width, a 1200 mm length, and is 59 mm thick with Metric M6 holes on 25 mm double density grid with 12.5 mm borders. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-SGD-24-2
Product Name Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 59 mm, M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, Non Magnetic, 1500 x 3000 mm, 305 mm Thick, M6 Threads - M-RPR-N-510-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Length 118 inch (3000 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x1500x110 mm, Microlocks, M6 - M-SG-45-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, No Tuned Damping, 1500 x 3000 mm, 610 mm Thick, M6 - M-RPR-510-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Vibration Isolation Mounting Foot, Sorbothane, 50 Durometer, 1/4-20 - SA2-FT-50 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Features Vibration Isolation
View Details