Newport MKS Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x1800x110 mm, Microlocks, M6 M-SG-46-4-ML

Description
The M-SG-46-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1200 mm width, a 1800 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
Request a Quote
Description
The M-SG-46-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1200 mm width, a 1800 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x1800x110 mm, Microlocks, M6 - M-SG-46-4-ML - Newport MKS
Irvine, CA, United States
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x1800x110 mm, Microlocks, M6
M-SG-46-4-ML
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x1800x110 mm, Microlocks, M6 M-SG-46-4-ML
The M-SG-46-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1200 mm width, a 1800 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.

The M-SG-46-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1200 mm width, a 1800 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-SG-46-4-ML
Product Name Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x1800x110 mm, Microlocks, M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

New Lightweight Optical Breadboard, Extruded Core, 24 x 24 x 2.3 in., 1/4-20 Threads - LW-22-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
Isolation Platform, Bench Top, 20 x 24 in., Stainless Steel Surface, Cleanroom - BTC-2024-SSN - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Isolation Platform, Bench Top, 16 x 20 in., Laminate Surface, Cleanroom - BTC-1620 - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x2400x59 mm, Microlocks, M6 - M-SG-48-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details