Newport MKS Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1500 x 110 mm,Microlocks,M6 M-SG-35-4-ML

Description
The M-SG-35-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 900 mm width, a 1500 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
Request a Quote
Description
The M-SG-35-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 900 mm width, a 1500 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1500 x 110 mm,Microlocks,M6 - M-SG-35-4-ML - Newport MKS
Irvine, CA, United States
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1500 x 110 mm,Microlocks,M6
M-SG-35-4-ML
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1500 x 110 mm,Microlocks,M6 M-SG-35-4-ML
The M-SG-35-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 900 mm width, a 1500 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.

The M-SG-35-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 900 mm width, a 1500 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-SG-35-4-ML
Product Name Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1500 x 110 mm,Microlocks,M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 2 Tunable Dampers, 1200 x 4200 mm, 610 mm Thick, M6 - M-RS2000-414-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 200 x 250 mm, 25 mm M6 Grid - M-SA2-08X10 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 9.84 inch (250 mm)
View Details
Optical Breadboard, Modal Damped, 750 x 750 mm, 59 mm Thick, M6 - M-PG-30x30-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 36 x 4.3 in., 1/4-20, Microlocks - SG-23-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details