Newport MKS Optical Table, 2 Tunable Dampers, 1500 x 3000 x 305 mm, Double Density M6 M-RS2000D-510-12

Description
The M-RS2000D-510-12 Double Density Research Grade Optical Table is identical to the RS2000 series in every way except for a unique double-density hole grid pattern that is ideal for applications requiring a dense mounting surface, such as laser cooling, atomic physics, and spectroscopy. Due to the unmatched low frequency superiority of Newport vibration absorber tuned damping technology, its performance easily rivals the performance of other top-of-the-line table tops on the market. This 305 mm thick optical table has a 1500 mm width, a 3000 mm length, and M6 holes on a 25 mm, double density grid. Its supreme stability has meant the difference between success and failure in countless leading edge applications where stringent vibration protection on a limited budget is required.
Request a Quote Datasheet
Description
The M-RS2000D-510-12 Double Density Research Grade Optical Table is identical to the RS2000 series in every way except for a unique double-density hole grid pattern that is ideal for applications requiring a dense mounting surface, such as laser cooling, atomic physics, and spectroscopy. Due to the unmatched low frequency superiority of Newport vibration absorber tuned damping technology, its performance easily rivals the performance of other top-of-the-line table tops on the market. This 305 mm thick optical table has a 1500 mm width, a 3000 mm length, and M6 holes on a 25 mm, double density grid. Its supreme stability has meant the difference between success and failure in countless leading edge applications where stringent vibration protection on a limited budget is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Table, 2 Tunable Dampers, 1500 x 3000 x 305 mm, Double Density M6 - M-RS2000D-510-12 - Newport MKS
Irvine, CA, United States
Optical Table, 2 Tunable Dampers, 1500 x 3000 x 305 mm, Double Density M6
M-RS2000D-510-12
Optical Table, 2 Tunable Dampers, 1500 x 3000 x 305 mm, Double Density M6 M-RS2000D-510-12
The M-RS2000D-510-12 Double Density Research Grade Optical Table is identical to the RS2000 series in every way except for a unique double-density hole grid pattern that is ideal for applications requiring a dense mounting surface, such as laser cooling, atomic physics, and spectroscopy. Due to the unmatched low frequency superiority of Newport vibration absorber tuned damping technology, its performance easily rivals the performance of other top-of-the-line table tops on the market. This 305 mm thick optical table has a 1500 mm width, a 3000 mm length, and M6 holes on a 25 mm, double density grid. Its supreme stability has meant the difference between success and failure in countless leading edge applications where stringent vibration protection on a limited budget is required.

The M-RS2000D-510-12 Double Density Research Grade Optical Table is identical to the RS2000 series in every way except for a unique double-density hole grid pattern that is ideal for applications requiring a dense mounting surface, such as laser cooling, atomic physics, and spectroscopy. Due to the unmatched low frequency superiority of Newport vibration absorber tuned damping technology, its performance easily rivals the performance of other top-of-the-line table tops on the market. This 305 mm thick optical table has a 1500 mm width, a 3000 mm length, and M6 holes on a 25 mm, double density grid. Its supreme stability has meant the difference between success and failure in countless leading edge applications where stringent vibration protection on a limited budget is required.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-RS2000D-510-12
Product Name Optical Table, 2 Tunable Dampers, 1500 x 3000 x 305 mm, Double Density M6
Type Optical Table
Style Metric
Features Ferromagnetic; Laser Safety
Unlock Full Specs
to access all available technical data

Similar Products

Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 2400 x 110 mm, M6 Holes - M-SG-48-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 900 x 110 mm, M6 - M-SG-33-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 300 x 600 mm, 110 mm Thick, M6 - M-PG-12-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, Non Magnetic, 1500 x 1800 mm, 203 mm Thick, M6 Threads - M-RPR-N-56-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Length 70.87 inch (1800 mm)
View Details