The M-RS2000D-48-12 is a double-density optical table top with a 1200 mm width, 2400 mm length, and 305 mm thickness, featuring a 25 mm grid with M6 mounting holes and two precision tuned dampers. It has a 4.8 mm thick ferromagnetic 430 stainless steel working surface, a trussed honeycomb core with a triple core interface, and conical polymeric cups sealing each hole. Surface flatness is ±0.1 mm over a 600 mm square. It is compatible with S-2000A Series pneumatic isolators and RL Series LabLegs.
The M-RS2000D-48-12 Double Density Research Grade Optical Table is identical to the RS2000 series in every way except for a unique double-density hole grid pattern that is ideal for applications requiring a dense mounting surface, such as laser cooling, atomic physics, and spectroscopy. Due to the unmatched low frequency superiority of Newport vibration absorber tuned damping technology, its performance easily rivals the performance of other top-of-the-line table tops on the market. This 305 mm thick optical table has a 1200 mm width, a 2400 mm length, and M6 holes on a 25 mm, double density grid. Its supreme stability has meant the difference between success and failure in countless leading edge applications where stringent vibration protection on a limited budget is required.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | M-RS2000D-48-12 |
| Product Name | Optical Table, 2 Tunable Dampers, 1200 x 2400 x 305 mm, Double Density M6 |
| Type | Optical Table |
| Style | Metric |
| Features | Ferromagnetic; Laser Safety |