Newport MKS Optical Table, Non Magnetic, 1200 x 1800 mm, 305 mm Thick, M6 Threads M-RPR-N-46-12

Description
The M-RPR-N-46-12 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non -magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 305 mm thick optical table has a 1200 mm width, a 1800 mm length, and Metric M6 holes on a 25 mm grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.
Request a Quote
Description
The M-RPR-N-46-12 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non -magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 305 mm thick optical table has a 1200 mm width, a 1800 mm length, and Metric M6 holes on a 25 mm grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Table, Non Magnetic, 1200 x 1800 mm, 305 mm Thick, M6 Threads - M-RPR-N-46-12 - Newport MKS
Irvine, CA, United States
Optical Table, Non Magnetic, 1200 x 1800 mm, 305 mm Thick, M6 Threads
M-RPR-N-46-12
Optical Table, Non Magnetic, 1200 x 1800 mm, 305 mm Thick, M6 Threads M-RPR-N-46-12
The M-RPR-N-46-12 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non -magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 305 mm thick optical table has a 1200 mm width, a 1800 mm length, and Metric M6 holes on a 25 mm grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.

The M-RPR-N-46-12 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non -magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 305 mm thick optical table has a 1200 mm width, a 1800 mm length, and Metric M6 holes on a 25 mm grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-RPR-N-46-12
Product Name Optical Table, Non Magnetic, 1200 x 1800 mm, 305 mm Thick, M6 Threads
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 150 x 450 mm, M6, Double Density - M-SA2-06x18-D - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 17.72 inch (450 mm)
View Details
Optical Table, No Tuned Damping, 1200 x 1800 mm, 457 mm Thick, M6 - M-RPR-46-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 600 x 59 mm, M6 Holes - M-SGD-22-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x2400x59 mm, Microlocks, M6 - M-SG-48-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details