Newport MKS Optical Breadboard, Modal Damped, Microlocks, 900 x 1500 mm, 59 mm, M6 M-PG-35-2-ML

Description
The M-PG-35-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 900 mm width, a 1500 mm length, and is 59 mm thick with M6 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote
Description
The M-PG-35-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 900 mm width, a 1500 mm length, and is 59 mm thick with M6 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Modal Damped, Microlocks, 900 x 1500 mm, 59 mm, M6 - M-PG-35-2-ML - Newport MKS
Irvine, CA, United States
Optical Breadboard, Modal Damped, Microlocks, 900 x 1500 mm, 59 mm, M6
M-PG-35-2-ML
Optical Breadboard, Modal Damped, Microlocks, 900 x 1500 mm, 59 mm, M6 M-PG-35-2-ML
The M-PG-35-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 900 mm width, a 1500 mm length, and is 59 mm thick with M6 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

The M-PG-35-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 900 mm width, a 1500 mm length, and is 59 mm thick with M6 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-PG-35-2-ML
Product Name Optical Breadboard, Modal Damped, Microlocks, 900 x 1500 mm, 59 mm, M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 8 x 8 in., 1 in. 1/4-20 Grid - SA2-08X08 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Length 8 inch (203 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 600 x 59 mm, M6 Holes - M-SG-12-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 150 x 600 mm, M6, Double Density - M-SA2-06x24-D - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 23.62 inch (600 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 600 x 1200 x 59 mm, M6 - M-SG-24-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details