Newport MKS Optical Breadboard, Modal Damped, Microlocks, 300 x 1200 mm, 110 mm, M6 M-PG-14-4-ML

Description
The M-PG-14-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 300 mm width, a 1200 mm length, and is 110 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2 . The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote
Description
The M-PG-14-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 300 mm width, a 1200 mm length, and is 110 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2 . The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Modal Damped, Microlocks, 300 x 1200 mm, 110 mm, M6 - M-PG-14-4-ML - Newport MKS
Irvine, CA, United States
Optical Breadboard, Modal Damped, Microlocks, 300 x 1200 mm, 110 mm, M6
M-PG-14-4-ML
Optical Breadboard, Modal Damped, Microlocks, 300 x 1200 mm, 110 mm, M6 M-PG-14-4-ML
The M-PG-14-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 300 mm width, a 1200 mm length, and is 110 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2 . The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

The M-PG-14-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 300 mm width, a 1200 mm length, and is 110 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2 . The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-PG-14-4-ML
Product Name Optical Breadboard, Modal Damped, Microlocks, 300 x 1200 mm, 110 mm, M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Platform, Bench Top, 16 x 20 in., Stainless Steel Surface, M6 - M-BT-1620-SSH - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Breadboard Plate, Solid Aluminum, 6 x 24 in., 1/4-20, Double Density - SA2-06x24-D - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Length 24 inch (610 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 12 x 36 x 2.3 in., 1/4-20 - SG-13-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 59 mm, M6 - M-SGD-24-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details