Newport MKS Elastomeric Isolation Mount, NewDamp, 70-300 lb., Microlock Compatible M-ND30-A

Description
The M-ND30-A NewDamp Elastomeric Isolator supports 30-135 kg loads and is based on conical elastic elements providing for a stiffer, higher load in the same envelope as the M-ND20-A. The M-ND30-A has a 83 mm height and a 114 x 114 mm base. It provides almost equal isolation in vertical and horizontal directions. By using custom profiled upper supports, these isolators can be easily tuned to particular load/frequency requirements. Metric breadboard microlock compatible. Ideal Solution for High Throughput Motion or Machinery Applications NewDamp isolators provide a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range. This level of damping is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning, inspection and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Superior Constant Natural Frequency (CNF) Design Constant Natural Frequency (CNF) is a complex property that reduces sensitivity to load deviations and offers a high degree of modal decoupling. The natural frequency of most elastomeric mounts lowers with increasing mass or increases with decreasing mass. This means that the vibration isolation characteristics will vary with load. NewDamp elastomeric isolators use special geometry profiled elastomers and mounting fixtures. These isolators accommodate changes in load with changes in stiffness which holds the stiffness to mass ratio constant. As a result, the CNF isolators deliver much better isolation than even softer conventional isolators do. ND20 Natural frequency of vertical vibration vs. load. Faster Settling Times A remarkable property of NewDamp™ isolators is their ability to quickly attenuate the transient motions, thereby reducing the settling time of the equipment after the stage movements or other disturbances. The following comparison was made for a dual-axis air bearing stage mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators. ND40 isolator settling time. Super High Damping Material NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range which is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Cleanroom Compatible Design NewDamp is made from a highly engineered polyurethane U-16 compound that is fully cleanroom compatible. These products have been used in Class 100 Fabs to support wafer inspection and positioning systems.
Request a Quote
Description
The M-ND30-A NewDamp Elastomeric Isolator supports 30-135 kg loads and is based on conical elastic elements providing for a stiffer, higher load in the same envelope as the M-ND20-A. The M-ND30-A has a 83 mm height and a 114 x 114 mm base. It provides almost equal isolation in vertical and horizontal directions. By using custom profiled upper supports, these isolators can be easily tuned to particular load/frequency requirements. Metric breadboard microlock compatible. Ideal Solution for High Throughput Motion or Machinery Applications NewDamp isolators provide a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range. This level of damping is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning, inspection and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Superior Constant Natural Frequency (CNF) Design Constant Natural Frequency (CNF) is a complex property that reduces sensitivity to load deviations and offers a high degree of modal decoupling. The natural frequency of most elastomeric mounts lowers with increasing mass or increases with decreasing mass. This means that the vibration isolation characteristics will vary with load. NewDamp elastomeric isolators use special geometry profiled elastomers and mounting fixtures. These isolators accommodate changes in load with changes in stiffness which holds the stiffness to mass ratio constant. As a result, the CNF isolators deliver much better isolation than even softer conventional isolators do. ND20 Natural frequency of vertical vibration vs. load. Faster Settling Times A remarkable property of NewDamp™ isolators is their ability to quickly attenuate the transient motions, thereby reducing the settling time of the equipment after the stage movements or other disturbances. The following comparison was made for a dual-axis air bearing stage mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators. ND40 isolator settling time. Super High Damping Material NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range which is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Cleanroom Compatible Design NewDamp is made from a highly engineered polyurethane U-16 compound that is fully cleanroom compatible. These products have been used in Class 100 Fabs to support wafer inspection and positioning systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elastomeric Isolation Mount, NewDamp, 70-300 lb., Microlock Compatible - M-ND30-A - Newport MKS
Irvine, CA, United States
Elastomeric Isolation Mount, NewDamp, 70-300 lb., Microlock Compatible
M-ND30-A
Elastomeric Isolation Mount, NewDamp, 70-300 lb., Microlock Compatible M-ND30-A
The M-ND30-A NewDamp Elastomeric Isolator supports 30-135 kg loads and is based on conical elastic elements providing for a stiffer, higher load in the same envelope as the M-ND20-A. The M-ND30-A has a 83 mm height and a 114 x 114 mm base. It provides almost equal isolation in vertical and horizontal directions. By using custom profiled upper supports, these isolators can be easily tuned to particular load/frequency requirements. Metric breadboard microlock compatible. Ideal Solution for High Throughput Motion or Machinery Applications NewDamp isolators provide a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range. This level of damping is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning, inspection and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Superior Constant Natural Frequency (CNF) Design Constant Natural Frequency (CNF) is a complex property that reduces sensitivity to load deviations and offers a high degree of modal decoupling. The natural frequency of most elastomeric mounts lowers with increasing mass or increases with decreasing mass. This means that the vibration isolation characteristics will vary with load. NewDamp elastomeric isolators use special geometry profiled elastomers and mounting fixtures. These isolators accommodate changes in load with changes in stiffness which holds the stiffness to mass ratio constant. As a result, the CNF isolators deliver much better isolation than even softer conventional isolators do. ND20 Natural frequency of vertical vibration vs. load. Faster Settling Times A remarkable property of NewDamp™ isolators is their ability to quickly attenuate the transient motions, thereby reducing the settling time of the equipment after the stage movements or other disturbances. The following comparison was made for a dual-axis air bearing stage mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators. ND40 isolator settling time. Super High Damping Material NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range which is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Cleanroom Compatible Design NewDamp is made from a highly engineered polyurethane U-16 compound that is fully cleanroom compatible. These products have been used in Class 100 Fabs to support wafer inspection and positioning systems.

The M-ND30-A NewDamp Elastomeric Isolator supports 30-135 kg loads and is based on conical elastic elements providing for a stiffer, higher load in the same envelope as the M-ND20-A. The M-ND30-A has a 83 mm height and a 114 x 114 mm base. It provides almost equal isolation in vertical and horizontal directions. By using custom profiled upper supports, these isolators can be easily tuned to particular load/frequency requirements. Metric breadboard microlock compatible.

Ideal Solution for High Throughput Motion or Machinery Applications

NewDamp isolators provide a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range. This level of damping is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning, inspection and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet.

Superior Constant Natural Frequency (CNF) Design

Constant Natural Frequency (CNF) is a complex property that reduces sensitivity to load deviations and offers a high degree of modal decoupling. The natural frequency of most elastomeric mounts lowers with increasing mass or increases with decreasing mass. This means that the vibration isolation characteristics will vary with load. NewDamp elastomeric isolators use special geometry profiled elastomers and mounting fixtures. These isolators accommodate changes in load with changes in stiffness which holds the stiffness to mass ratio constant. As a result, the CNF isolators deliver much better isolation than even softer conventional isolators do.


ND20 Natural frequency of vertical vibration vs. load.

Faster Settling Times

A remarkable property of NewDamp™ isolators is their ability to quickly attenuate the transient motions, thereby reducing the settling time of the equipment after the stage movements or other disturbances. The following comparison was made for a dual-axis air bearing stage mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators.
ND40 isolator settling time.

Super High Damping Material

NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range which is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet.

Cleanroom Compatible Design

NewDamp is made from a highly engineered polyurethane U-16 compound that is fully cleanroom compatible. These products have been used in Class 100 Fabs to support wafer inspection and positioning systems.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-ND30-A
Product Name Elastomeric Isolation Mount, NewDamp, 70-300 lb., Microlock Compatible
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 2 Tunable Dampers, 1500 x 4200 mm, 610 mm Thick, M6 - M-RS2000-514-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 6 Tunable Dampers, 1200 x 1800 mm, 610 mm Thick, M6 - M-RS4000-46-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, Non Magnetic, 1500 x 2400 mm, 305 mm Thick, M6 Threads - M-RPR-N-58-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Length 94.49 inch (2400 mm)
View Details