Newport MKS Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, M6 M-IMS100V

Description
The M-IMS100V Metric Vertical Linear Stages offers 100 mm vertical travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise vertical motion with 0.3 μm MIM for loads up to 400 N. Features include: four-way equal load ball bearings to provide superior cantilevered loading characteristics, caged recirculating balls to ensure maintenance-free operation without cage migration, self-locking lead screw to ensure superior in-position stability with no change of position at power off, and a direct-read to encoder provide superior accuracy and minimum hysteresis. Ideal for a wide range of precision industrial and research applications. FEM-Optimized Aluminum Body Similar to the finite element method (FEM) used to optimize the structural design of IMS series DC and stepper motor linear stages, the optimized aluminum body of the IMS-V is designed for extreme stiffness and minimizes bi-metal bending without compromising weight. This results in a light and stable stage whose rigid body reduces deflection under load. Recirculating Ball Bearings for High Load Capacity The IMS-V features four-point contact, recirculating ball bearings to provide superior cantilevered loading capacity compared to other vertical stage families. The caged, recirculating ball bearings counteract moment loads and ensure maintenance-free operation. Direct Position Feedback Precision position feedback is provided by a linear scale encoder, which contributes to sub-micron MIM and makes the IMS-V less susceptible to hysteresis. The direct read system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability. Efficient Drive System The drive system utilizes a self-locking lead screw with a proprietary, low-friction and wear-resistant nut optimized for carrying high axial loads. Consequently, these features decrease settling time by minimizing oscillation and unwanted motion. Additionally, the self-locking lead screw is not back drivable. This offers the best position stability, and (in contrast to braked ball screw drives) when the stage is within proper loading conditons, its position will not change when power is off. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. IMS-V Load Diagram This loading diagram defines compliance in pitch, roll, and yaw. It can also be used to calculate off-center loads when the cantilever distance is known.
Request a Quote
Description
The M-IMS100V Metric Vertical Linear Stages offers 100 mm vertical travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise vertical motion with 0.3 μm MIM for loads up to 400 N. Features include: four-way equal load ball bearings to provide superior cantilevered loading characteristics, caged recirculating balls to ensure maintenance-free operation without cage migration, self-locking lead screw to ensure superior in-position stability with no change of position at power off, and a direct-read to encoder provide superior accuracy and minimum hysteresis. Ideal for a wide range of precision industrial and research applications. FEM-Optimized Aluminum Body Similar to the finite element method (FEM) used to optimize the structural design of IMS series DC and stepper motor linear stages, the optimized aluminum body of the IMS-V is designed for extreme stiffness and minimizes bi-metal bending without compromising weight. This results in a light and stable stage whose rigid body reduces deflection under load. Recirculating Ball Bearings for High Load Capacity The IMS-V features four-point contact, recirculating ball bearings to provide superior cantilevered loading capacity compared to other vertical stage families. The caged, recirculating ball bearings counteract moment loads and ensure maintenance-free operation. Direct Position Feedback Precision position feedback is provided by a linear scale encoder, which contributes to sub-micron MIM and makes the IMS-V less susceptible to hysteresis. The direct read system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability. Efficient Drive System The drive system utilizes a self-locking lead screw with a proprietary, low-friction and wear-resistant nut optimized for carrying high axial loads. Consequently, these features decrease settling time by minimizing oscillation and unwanted motion. Additionally, the self-locking lead screw is not back drivable. This offers the best position stability, and (in contrast to braked ball screw drives) when the stage is within proper loading conditons, its position will not change when power is off. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. IMS-V Load Diagram This loading diagram defines compliance in pitch, roll, and yaw. It can also be used to calculate off-center loads when the cantilever distance is known.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-IMS100V is a 100 mm travel vertical linear stage with a 400 N load capacity, designed for precision motion in industrial and laboratory environments. It features a FEM-optimized extruded aluminum body, four-way caged recirculating ball bearings, and a self-locking 16 mm lead screw with a wear-resistant polyethylene terephthalate nut for zero-position drift when powered off. Position feedback is provided by a linear steel scale with 0.1 µm resolution, enabling 0.3 µm minimum incremental motion with the XPS controller. The stage has optical limit and origin switches, a 5 m motor cable, and an M6 mounting interface. Dimensions are 50 mm height, 50.8 mm width, and 502.5 mm length.

Datasheet Summary
Powered by GS/AI

The M-IMS100V is a 100 mm travel vertical linear stage with a 400 N load capacity, designed for precision motion in industrial and laboratory environments. It features a FEM-optimized extruded aluminum body, four-way caged recirculating ball bearings, and a self-locking 16 mm lead screw with a wear-resistant polyethylene terephthalate nut for zero-position drift when powered off. Position feedback is provided by a linear steel scale with 0.1 µm resolution, enabling 0.3 µm minimum incremental motion with the XPS controller. The stage has optical limit and origin switches, a 5 m motor cable, and an M6 mounting interface. Dimensions are 50 mm height, 50.8 mm width, and 502.5 mm length.

Suppliers

Company
Product
Description
Supplier Links
Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, M6 - M-IMS100V - Newport MKS
Irvine, CA, United States
Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, M6
M-IMS100V
Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, M6 M-IMS100V
The M-IMS100V Metric Vertical Linear Stages offers 100 mm vertical travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise vertical motion with 0.3 μm MIM for loads up to 400 N. Features include: four-way equal load ball bearings to provide superior cantilevered loading characteristics, caged recirculating balls to ensure maintenance-free operation without cage migration, self-locking lead screw to ensure superior in-position stability with no change of position at power off, and a direct-read to encoder provide superior accuracy and minimum hysteresis. Ideal for a wide range of precision industrial and research applications. FEM-Optimized Aluminum Body Similar to the finite element method (FEM) used to optimize the structural design of IMS series DC and stepper motor linear stages, the optimized aluminum body of the IMS-V is designed for extreme stiffness and minimizes bi-metal bending without compromising weight. This results in a light and stable stage whose rigid body reduces deflection under load. Recirculating Ball Bearings for High Load Capacity The IMS-V features four-point contact, recirculating ball bearings to provide superior cantilevered loading capacity compared to other vertical stage families. The caged, recirculating ball bearings counteract moment loads and ensure maintenance-free operation. Direct Position Feedback Precision position feedback is provided by a linear scale encoder, which contributes to sub-micron MIM and makes the IMS-V less susceptible to hysteresis. The direct read system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability. Efficient Drive System The drive system utilizes a self-locking lead screw with a proprietary, low-friction and wear-resistant nut optimized for carrying high axial loads. Consequently, these features decrease settling time by minimizing oscillation and unwanted motion. Additionally, the self-locking lead screw is not back drivable. This offers the best position stability, and (in contrast to braked ball screw drives) when the stage is within proper loading conditons, its position will not change when power is off. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. IMS-V Load Diagram This loading diagram defines compliance in pitch, roll, and yaw. It can also be used to calculate off-center loads when the cantilever distance is known.

The M-IMS100V Metric Vertical Linear Stages offers 100 mm vertical travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise vertical motion with 0.3 μm MIM for loads up to 400 N. Features include: four-way equal load ball bearings to provide superior cantilevered loading characteristics, caged recirculating balls to ensure maintenance-free operation without cage migration, self-locking lead screw to ensure superior in-position stability with no change of position at power off, and a direct-read to encoder provide superior accuracy and minimum hysteresis. Ideal for a wide range of precision industrial and research applications.

FEM-Optimized Aluminum Body

Similar to the finite element method (FEM) used to optimize the structural design of IMS series DC and stepper motor linear stages, the optimized aluminum body of the IMS-V is designed for extreme stiffness and minimizes bi-metal bending without compromising weight. This results in a light and stable stage whose rigid body reduces deflection under load.


Recirculating Ball Bearings for High Load Capacity

The IMS-V features four-point contact, recirculating ball bearings to provide superior cantilevered loading capacity compared to other vertical stage families. The caged, recirculating ball bearings counteract moment loads and ensure maintenance-free operation.

Direct Position Feedback

Precision position feedback is provided by a linear scale encoder, which contributes to sub-micron MIM and makes the IMS-V less susceptible to hysteresis. The direct read system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability.

Efficient Drive System


The drive system utilizes a self-locking lead screw with a proprietary, low-friction and wear-resistant nut optimized for carrying high axial loads. Consequently, these features decrease settling time by minimizing oscillation and unwanted motion. Additionally, the self-locking lead screw is not back drivable. This offers the best position stability, and (in contrast to braked ball screw drives) when the stage is within proper loading conditons, its position will not change when power is off.


Metrology Report Included at No Additional Cost


Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

IMS-V Load Diagram

This loading diagram defines compliance in pitch, roll, and yaw. It can also be used to calculate off-center loads when the cantilever distance is known.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-IMS100V
Product Name Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, M6
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Crossed-Roller, 12.7 mm, XY Pico, Z Micro, Imperial - 9066-XYZ-PPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20 - 461-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Orientation Right-Handed
View Details
Linear Stage, Triple Divide, 1.1 in. Travel, 8-32 and 1/4-20 Threads - 9064-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details
Piezo XYZ Linear Stage, Triple Divide, 1 in., Picomotor, 8-32, 1/4-20 - 9064-XYZ-PPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details