Newport MKS Lab Jack, Fast Travel, 42 mm Travel, 40 x 40 mm, 10 N Load, M3 M-EN40

Description
The M-EN40 Fast Travel Lab Jack is a light-duty positioner with a 10 N load capacity. This lab jack is useful for 42 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products. Vertical Adjustment From Either Side of Jack The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.
Request a Quote
Description
The M-EN40 Fast Travel Lab Jack is a light-duty positioner with a 10 N load capacity. This lab jack is useful for 42 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products. Vertical Adjustment From Either Side of Jack The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lab Jack, Fast Travel, 42 mm Travel, 40 x 40 mm, 10 N Load, M3 - M-EN40 - Newport MKS
Irvine, CA, United States
Lab Jack, Fast Travel, 42 mm Travel, 40 x 40 mm, 10 N Load, M3
M-EN40
Lab Jack, Fast Travel, 42 mm Travel, 40 x 40 mm, 10 N Load, M3 M-EN40
The M-EN40 Fast Travel Lab Jack is a light-duty positioner with a 10 N load capacity. This lab jack is useful for 42 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products. Vertical Adjustment From Either Side of Jack The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.

The M-EN40 Fast Travel Lab Jack is a light-duty positioner with a 10 N load capacity. This lab jack is useful for 42 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design.

When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products.

Vertical Adjustment From Either Side of Jack


The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-EN40
Product Name Lab Jack, Fast Travel, 42 mm Travel, 40 x 40 mm, 10 N Load, M3
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Linear Stage, Gothic-Arch Bearing, 40x40 mm, 12.7 mm, M4 & M6 - 9062-X-P-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Fiber Coupler, Five-Axis, Bare Singlemode Fibers - F-915 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details
Piezo Linear Stage, 27 mm travel, Vacuum Compatible - AG-LS25-27V6 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.06 inch (27 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, X Pico, YZ Micro, M4, M6 - 9064-XYZ-PNN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details