Newport MKS Post Mounting Adapter, SS050 or SN050, M2 Thread M-ADAPT-SUP-0.5

Description
The M-ADAPT-SUP-0.5 metric Post Mounting Adapter allows a SS050- or SN050-series Suprema® mirror mount to be post mounted. This 6.35 mm thick adaptor features an M4 counterbored clearance hole for mounting to standard posts and a set of M2 threaded mounting holes for installing the mirror mount. The distance between the clearance hole and the mounting holes is conveniently set to position the mirror so that it is on the rotation axis of the post. Made from stainless steel, the adaptor also has a set of dowel pin holes which allow the SS050- or SN050-series mirror mounts to be keyed to the adaptor.
Request a Quote
Description
The M-ADAPT-SUP-0.5 metric Post Mounting Adapter allows a SS050- or SN050-series Suprema® mirror mount to be post mounted. This 6.35 mm thick adaptor features an M4 counterbored clearance hole for mounting to standard posts and a set of M2 threaded mounting holes for installing the mirror mount. The distance between the clearance hole and the mounting holes is conveniently set to position the mirror so that it is on the rotation axis of the post. Made from stainless steel, the adaptor also has a set of dowel pin holes which allow the SS050- or SN050-series mirror mounts to be keyed to the adaptor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Post Mounting Adapter, SS050 or SN050, M2 Thread - M-ADAPT-SUP-0.5 - Newport MKS
Irvine, CA, United States
Post Mounting Adapter, SS050 or SN050, M2 Thread
M-ADAPT-SUP-0.5
Post Mounting Adapter, SS050 or SN050, M2 Thread M-ADAPT-SUP-0.5
The M-ADAPT-SUP-0.5 metric Post Mounting Adapter allows a SS050- or SN050-series Suprema® mirror mount to be post mounted. This 6.35 mm thick adaptor features an M4 counterbored clearance hole for mounting to standard posts and a set of M2 threaded mounting holes for installing the mirror mount. The distance between the clearance hole and the mounting holes is conveniently set to position the mirror so that it is on the rotation axis of the post. Made from stainless steel, the adaptor also has a set of dowel pin holes which allow the SS050- or SN050-series mirror mounts to be keyed to the adaptor.

The M-ADAPT-SUP-0.5 metric Post Mounting Adapter allows a SS050- or SN050-series Suprema® mirror mount to be post mounted. This 6.35 mm thick adaptor features an M4 counterbored clearance hole for mounting to standard posts and a set of M2 threaded mounting holes for installing the mirror mount. The distance between the clearance hole and the mounting holes is conveniently set to position the mirror so that it is on the rotation axis of the post. Made from stainless steel, the adaptor also has a set of dowel pin holes which allow the SS050- or SN050-series mirror mounts to be keyed to the adaptor.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-ADAPT-SUP-0.5
Product Name Post Mounting Adapter, SS050 or SN050, M2 Thread
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount 10 Pack, Suprema ® SU100-F3K, 1.0 in., 3 Knob Adjustment - SU100-F3K-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Motorized Mirror Mount, Picomotor, Clear Edge, 2.0 in., 2-Axis, Left-handed - 8822-L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Lens Adaptor, 0.5 in. Mount to 0.25 in. Diameter Lens, A-LINE - LH-50R25 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Clear Aperture 4.7 mm (0.1850 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.4 mm (0.2520 inch)
View Details
XY Lens Mount, Insertable, 25.4 mm, A-LINE - LH-1XY - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details