Newport MKS New Lightweight Optical Breadboard, Extruded Core, 30 x 30 x 2.3 in., 1/4-20 Threads LW-3030-2

Description
The LW-3030-2 Lightweight Optical Breadboard has a 30 inch width, a 30 inch length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. The LW Series provides excellent performance at an affordable price. It demonstrates an uniform surface flatness of <±0.008 in. over any 2 ft. square. The LW Breadboard also offers a 1/16 in. ferromagnetic steel mounting surface. Patent-pending Extruded Aluminum Core Design Our patent-pending extruded aluminum core design makes Newport lightweight optical breadboards up to 30% lighter than standard honeycomb breadboards without compromising performance. The LW Series is ideal for less sensitive applications, offering easier handling, transport, and assembly. Its reduced weight also minimizes the load on isolators, enabling a higher payload capacity atop the breadboard. Lightweight Breadboard Damping Performance Newport’s Lightweight optical breadboards are engineered for applications where portability and ease of handling are essential. They offer reduced weight and deliver damping performance that approaches that of the SG Series, which provides greater stiffness for long-term stability in vibration-critical setups. The Lightweight Series is well suited for less sensitive environments. Threaded Holes Integrated in Core Newport lightweight optical breadboards feature a grid of sealed 1/4-20 or M6 threaded holes with 12 mm depth. Unlike honeycomb designs, the LW Series threads are integrated directly into the extrusion core, sealing it from contaminants. This protects your breadboard’s performance over time. Additionally, threaded holes are built into the core, keeping the top surface clean and uninterrupted.
Request a Quote
Description
The LW-3030-2 Lightweight Optical Breadboard has a 30 inch width, a 30 inch length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. The LW Series provides excellent performance at an affordable price. It demonstrates an uniform surface flatness of <±0.008 in. over any 2 ft. square. The LW Breadboard also offers a 1/16 in. ferromagnetic steel mounting surface. Patent-pending Extruded Aluminum Core Design Our patent-pending extruded aluminum core design makes Newport lightweight optical breadboards up to 30% lighter than standard honeycomb breadboards without compromising performance. The LW Series is ideal for less sensitive applications, offering easier handling, transport, and assembly. Its reduced weight also minimizes the load on isolators, enabling a higher payload capacity atop the breadboard. Lightweight Breadboard Damping Performance Newport’s Lightweight optical breadboards are engineered for applications where portability and ease of handling are essential. They offer reduced weight and deliver damping performance that approaches that of the SG Series, which provides greater stiffness for long-term stability in vibration-critical setups. The Lightweight Series is well suited for less sensitive environments. Threaded Holes Integrated in Core Newport lightweight optical breadboards feature a grid of sealed 1/4-20 or M6 threaded holes with 12 mm depth. Unlike honeycomb designs, the LW Series threads are integrated directly into the extrusion core, sealing it from contaminants. This protects your breadboard’s performance over time. Additionally, threaded holes are built into the core, keeping the top surface clean and uninterrupted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
New Lightweight Optical Breadboard, Extruded Core, 30 x 30 x 2.3 in., 1/4-20 Threads - LW-3030-2 - Newport MKS
Irvine, CA, United States
New Lightweight Optical Breadboard, Extruded Core, 30 x 30 x 2.3 in., 1/4-20 Threads
LW-3030-2
New Lightweight Optical Breadboard, Extruded Core, 30 x 30 x 2.3 in., 1/4-20 Threads LW-3030-2
The LW-3030-2 Lightweight Optical Breadboard has a 30 inch width, a 30 inch length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. The LW Series provides excellent performance at an affordable price. It demonstrates an uniform surface flatness of <±0.008 in. over any 2 ft. square. The LW Breadboard also offers a 1/16 in. ferromagnetic steel mounting surface. Patent-pending Extruded Aluminum Core Design Our patent-pending extruded aluminum core design makes Newport lightweight optical breadboards up to 30% lighter than standard honeycomb breadboards without compromising performance. The LW Series is ideal for less sensitive applications, offering easier handling, transport, and assembly. Its reduced weight also minimizes the load on isolators, enabling a higher payload capacity atop the breadboard. Lightweight Breadboard Damping Performance Newport’s Lightweight optical breadboards are engineered for applications where portability and ease of handling are essential. They offer reduced weight and deliver damping performance that approaches that of the SG Series, which provides greater stiffness for long-term stability in vibration-critical setups. The Lightweight Series is well suited for less sensitive environments. Threaded Holes Integrated in Core Newport lightweight optical breadboards feature a grid of sealed 1/4-20 or M6 threaded holes with 12 mm depth. Unlike honeycomb designs, the LW Series threads are integrated directly into the extrusion core, sealing it from contaminants. This protects your breadboard’s performance over time. Additionally, threaded holes are built into the core, keeping the top surface clean and uninterrupted.

The LW-3030-2 Lightweight Optical Breadboard has a 30 inch width, a 30 inch length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. The LW Series provides excellent performance at an affordable price. It demonstrates an uniform surface flatness of <±0.008 in. over any 2 ft. square. The LW Breadboard also offers a 1/16 in. ferromagnetic steel mounting surface.

Patent-pending Extruded Aluminum Core Design

Our patent-pending extruded aluminum core design makes Newport lightweight optical breadboards up to 30% lighter than standard honeycomb breadboards without compromising performance. The LW Series is ideal for less sensitive applications, offering easier handling, transport, and assembly. Its reduced weight also minimizes the load on isolators, enabling a higher payload capacity atop the breadboard.


Lightweight Breadboard Damping Performance

Newport’s Lightweight optical breadboards are engineered for applications where portability and ease of handling are essential. They offer reduced weight and deliver damping performance that approaches that of the SG Series, which provides greater stiffness for long-term stability in vibration-critical setups. The Lightweight Series is well suited for less sensitive environments.


Threaded Holes Integrated in Core

Newport lightweight optical breadboards feature a grid of sealed 1/4-20 or M6 threaded holes with 12 mm depth. Unlike honeycomb designs, the LW Series threads are integrated directly into the extrusion core, sealing it from contaminants. This protects your breadboard’s performance over time. Additionally, threaded holes are built into the core, keeping the top surface clean and uninterrupted.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number LW-3030-2
Product Name New Lightweight Optical Breadboard, Extruded Core, 30 x 30 x 2.3 in., 1/4-20 Threads
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
Length 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 48 x 2.3 in., 1/4-20 - SG-24-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, Microlocks, 750 x 900 mm, 59 mm, M6 - M-PG-30x36-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 10 x 12 in., 1 in. 1/4-20 Grid - SA2-10X12 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Length 12 inch (305 mm)
View Details
Optical Table, 6 Tunable Dampers, 1200 x 2400 mm, 203 mm Thick, M6 - M-RS4000-48-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details