The MiniSol model LSH-7320 is a Class ABA LED-based Solar Simulator with a 2 inch x 2 inch illumination area. It is certified to IEC 60904-9 Edition 2 (2007), JIS 8904-9 (2017), and ASTM E927-10 (2015) standards for Spectral Match, Spatial Non-Uniformity of Irradiance, and Temporal Instability of Irradiance. This model uses an innovative LED design to meet not one or two, but all three performance criteria without compromising the 1 SUN output power, providing true Class ABA performance. For more information about these solar simulator standards, please see our "Solar Simulator Standards — Definitions & Comparisons" technical note.
Newport Corporation puts each LED based system through rigorous testing for all aspects of the standard to ensure compliance and provides a certificate of calibration. The LSH-7320 incorporates the LEDs, optics, and control electronics into the head to provide a compact and easy to use system. The Oriel® MiniSol model LSH-7320 rugged design is backed by the Newport Corporation's worldwide organization. Standard features include variable output attenuation, USB control, and trigger-in for on/off control.
Extended warranties are available for this product. Conact Newport Sales for further information.
This product may not optimally perform in glovebox environments and cannot guarantee Class ABA performance at 1 SUN.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | LSH-7320 |
| Product Name | LED Solar Simulator, Class ABA, MiniSol |