Newport MKS Lens Mounts Pack, Fixed, 25.4 mm Diameter, 8-32 Thd, Qty 10, A-LINE LH-1A-PK

Description
This is a 10-pack of the Fixed Lens Mount. The cost-saving A-LINE™ LH-1A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
This is a 10-pack of the Fixed Lens Mount. The cost-saving A-LINE™ LH-1A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Mounts Pack, Fixed, 25.4 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-1A-PK - Newport MKS
Irvine, CA, United States
Lens Mounts Pack, Fixed, 25.4 mm Diameter, 8-32 Thd, Qty 10, A-LINE
LH-1A-PK
Lens Mounts Pack, Fixed, 25.4 mm Diameter, 8-32 Thd, Qty 10, A-LINE LH-1A-PK
This is a 10-pack of the Fixed Lens Mount. The cost-saving A-LINE™ LH-1A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

This is a 10-pack of the Fixed Lens Mount. The cost-saving A-LINE™ LH-1A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-1A-PK
Product Name Lens Mounts Pack, Fixed, 25.4 mm Diameter, 8-32 Thd, Qty 10, A-LINE
Mount Type Lens Holder; Fixed Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 1.0 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 12 mm (0.4724 inch)
View Details
Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, M4 - 9832-M - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
Maximum Thickness 3 to 8.87 mm (0.1181 to 0.3492 inch)
View Details
Base Plate, Heavy Duty, 410-RC Assembly - 20050-01 - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 114 mm (4.5 inch)
View Details
Focusing Lens Tube, 2 inch diameter lenses - LT20-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details