Newport MKS Laser Diode Driver, Pulsed, 3A, 10V, GPIB, 120 VAC LDP-3840B-120V

Description
The LDP-3840B-120V Precision Pulsed Laser Diode Driver is a microprocessor-based instrument specifically designed for pulse testing and characterizing laser diodes. The LDP-3840B provides up to 3 A of peak pulse current with adjustable pulse widths from 100 ns to 10 ms. Careful attention to design for clean pulses at laser diode load levels provides a low noise pulsed current with fast rise times while maintaining overshoot of less than 5%. Testing and characterization can be automated with the LDP-3840B through the GPIB/IEEE interface. For basic system integration, a trigger can be used to control pulses and initiate corresponding measurements without a command program. Like all ILX Lightwave® laser diode control instruments, the LDP-3840B incorporates laser diode protection and safety features such as current limits, output shorting circuits, AC line filters, and double-shielded transformers to help suppress laser damaging transients. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW® instrument drivers can be downloaded from the Literature and Downloads tab on this page. The LDP-3840B has a 100-120 VAC power requirement. Instrument includes: LDP-3840B-120V Pulsed Current Source LPB-380 Laser Pulse Board CC-380 3Ω Strip-Line Output Cable We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.
Request a Quote
Description
The LDP-3840B-120V Precision Pulsed Laser Diode Driver is a microprocessor-based instrument specifically designed for pulse testing and characterizing laser diodes. The LDP-3840B provides up to 3 A of peak pulse current with adjustable pulse widths from 100 ns to 10 ms. Careful attention to design for clean pulses at laser diode load levels provides a low noise pulsed current with fast rise times while maintaining overshoot of less than 5%. Testing and characterization can be automated with the LDP-3840B through the GPIB/IEEE interface. For basic system integration, a trigger can be used to control pulses and initiate corresponding measurements without a command program. Like all ILX Lightwave® laser diode control instruments, the LDP-3840B incorporates laser diode protection and safety features such as current limits, output shorting circuits, AC line filters, and double-shielded transformers to help suppress laser damaging transients. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW® instrument drivers can be downloaded from the Literature and Downloads tab on this page. The LDP-3840B has a 100-120 VAC power requirement. Instrument includes: LDP-3840B-120V Pulsed Current Source LPB-380 Laser Pulse Board CC-380 3Ω Strip-Line Output Cable We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Driver, Pulsed, 3A, 10V, GPIB, 120 VAC - LDP-3840B-120V - Newport MKS
Irvine, CA, United States
Laser Diode Driver, Pulsed, 3A, 10V, GPIB, 120 VAC
LDP-3840B-120V
Laser Diode Driver, Pulsed, 3A, 10V, GPIB, 120 VAC LDP-3840B-120V
The LDP-3840B-120V Precision Pulsed Laser Diode Driver is a microprocessor-based instrument specifically designed for pulse testing and characterizing laser diodes. The LDP-3840B provides up to 3 A of peak pulse current with adjustable pulse widths from 100 ns to 10 ms. Careful attention to design for clean pulses at laser diode load levels provides a low noise pulsed current with fast rise times while maintaining overshoot of less than 5%. Testing and characterization can be automated with the LDP-3840B through the GPIB/IEEE interface. For basic system integration, a trigger can be used to control pulses and initiate corresponding measurements without a command program. Like all ILX Lightwave® laser diode control instruments, the LDP-3840B incorporates laser diode protection and safety features such as current limits, output shorting circuits, AC line filters, and double-shielded transformers to help suppress laser damaging transients. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW® instrument drivers can be downloaded from the Literature and Downloads tab on this page. The LDP-3840B has a 100-120 VAC power requirement. Instrument includes: LDP-3840B-120V Pulsed Current Source LPB-380 Laser Pulse Board CC-380 3Ω Strip-Line Output Cable We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.

The LDP-3840B-120V Precision Pulsed Laser Diode Driver is a microprocessor-based instrument specifically designed for pulse testing and characterizing laser diodes. The LDP-3840B provides up to 3 A of peak pulse current with adjustable pulse widths from 100 ns to 10 ms.

Careful attention to design for clean pulses at laser diode load levels provides a low noise pulsed current with fast rise times while maintaining overshoot of less than 5%. Testing and characterization can be automated with the LDP-3840B through the GPIB/IEEE interface.

For basic system integration, a trigger can be used to control pulses and initiate corresponding measurements without a command program. Like all ILX Lightwave® laser diode control instruments, the LDP-3840B incorporates laser diode protection and safety features such as current limits, output shorting circuits, AC line filters, and double-shielded transformers to help suppress laser damaging transients. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW® instrument drivers can be downloaded from the Literature and Downloads tab on this page. The LDP-3840B has a 100-120 VAC power requirement.

Instrument includes:

  • LDP-3840B-120V Pulsed Current Source
  • LPB-380 Laser Pulse Board
  • CC-380 3Ω Strip-Line Output Cable

We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LDP-3840B-120V
Product Name Laser Diode Driver, Pulsed, 3A, 10V, GPIB, 120 VAC
Unlock Full Specs
to access all available technical data

Similar Products