Newport MKS Laser Diode Driver, Pulsed, 5A, 20V, USB & GPIB, 220 VAC LDP-3830-220V

Description
The LDP-3830 Precision Pulsed Current Source is specifically designed for controlling laser diodes and quantum cascade lasers and is ideal for single-emitter VCSELs or VCSEL arrays. It provides an adjustable peak pulse current of up to 5A with a compliance voltage of up to 20V, adjustable pulse widths from 25 ns to 1 µs, and an adjustable duty cycle from 0.01% to 5.00%. Careful attention to the design provides for highly repeatable pulse-to-pulse amplitude and pulse width. Laser protection features are incorporated in the LDP-3830 including redundant current limits, transient protection, floating outputs, and safety interlocks. For seamless integration into your automated test application, the LDP-3830 comes standard with GPIB/IEEE 488.1 and USB 2.0 computer interfaces. Additional instrument flexibility is provided by trigger-in and trigger-out functions to control pulses and initiate corresponding measurements without a command program. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW® instrument drivers can be downloaded from the Literature and Downloads tab on this page. The LDP-3830 has a 200-240 VAC power requirement. Instrument includes: LDP-3830-220V Precision Pulsed Current Source LPB-386 Laser Pulse Board for LDP-3830 CC-385 Pulsed Output Source/Laser Mount Interconnect, 17W2 to 17W2 602250 10ft USB Cable We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.
Request a Quote
Description
The LDP-3830 Precision Pulsed Current Source is specifically designed for controlling laser diodes and quantum cascade lasers and is ideal for single-emitter VCSELs or VCSEL arrays. It provides an adjustable peak pulse current of up to 5A with a compliance voltage of up to 20V, adjustable pulse widths from 25 ns to 1 µs, and an adjustable duty cycle from 0.01% to 5.00%. Careful attention to the design provides for highly repeatable pulse-to-pulse amplitude and pulse width. Laser protection features are incorporated in the LDP-3830 including redundant current limits, transient protection, floating outputs, and safety interlocks. For seamless integration into your automated test application, the LDP-3830 comes standard with GPIB/IEEE 488.1 and USB 2.0 computer interfaces. Additional instrument flexibility is provided by trigger-in and trigger-out functions to control pulses and initiate corresponding measurements without a command program. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW® instrument drivers can be downloaded from the Literature and Downloads tab on this page. The LDP-3830 has a 200-240 VAC power requirement. Instrument includes: LDP-3830-220V Precision Pulsed Current Source LPB-386 Laser Pulse Board for LDP-3830 CC-385 Pulsed Output Source/Laser Mount Interconnect, 17W2 to 17W2 602250 10ft USB Cable We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Driver, Pulsed, 5A, 20V, USB & GPIB, 220 VAC - LDP-3830-220V - Newport MKS
Irvine, CA, United States
Laser Diode Driver, Pulsed, 5A, 20V, USB & GPIB, 220 VAC
LDP-3830-220V
Laser Diode Driver, Pulsed, 5A, 20V, USB & GPIB, 220 VAC LDP-3830-220V
The LDP-3830 Precision Pulsed Current Source is specifically designed for controlling laser diodes and quantum cascade lasers and is ideal for single-emitter VCSELs or VCSEL arrays. It provides an adjustable peak pulse current of up to 5A with a compliance voltage of up to 20V, adjustable pulse widths from 25 ns to 1 µs, and an adjustable duty cycle from 0.01% to 5.00%. Careful attention to the design provides for highly repeatable pulse-to-pulse amplitude and pulse width. Laser protection features are incorporated in the LDP-3830 including redundant current limits, transient protection, floating outputs, and safety interlocks. For seamless integration into your automated test application, the LDP-3830 comes standard with GPIB/IEEE 488.1 and USB 2.0 computer interfaces. Additional instrument flexibility is provided by trigger-in and trigger-out functions to control pulses and initiate corresponding measurements without a command program. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW® instrument drivers can be downloaded from the Literature and Downloads tab on this page. The LDP-3830 has a 200-240 VAC power requirement. Instrument includes: LDP-3830-220V Precision Pulsed Current Source LPB-386 Laser Pulse Board for LDP-3830 CC-385 Pulsed Output Source/Laser Mount Interconnect, 17W2 to 17W2 602250 10ft USB Cable We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.

The LDP-3830 Precision Pulsed Current Source is specifically designed for controlling laser diodes and quantum cascade lasers and is ideal for single-emitter VCSELs or VCSEL arrays. It provides an adjustable peak pulse current of up to 5A with a compliance voltage of up to 20V, adjustable pulse widths from 25 ns to 1 µs, and an adjustable duty cycle from 0.01% to 5.00%.

Careful attention to the design provides for highly repeatable pulse-to-pulse amplitude and pulse width. Laser protection features are incorporated in the LDP-3830 including redundant current limits, transient protection, floating outputs, and safety interlocks.

For seamless integration into your automated test application, the LDP-3830 comes standard with GPIB/IEEE 488.1 and USB 2.0 computer interfaces. Additional instrument flexibility is provided by trigger-in and trigger-out functions to control pulses and initiate corresponding measurements without a command program. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW® instrument drivers can be downloaded from the Literature and Downloads tab on this page. The LDP-3830 has a 200-240 VAC power requirement.

Instrument includes:

  • LDP-3830-220V Precision Pulsed Current Source
  • LPB-386 Laser Pulse Board for LDP-3830
  • CC-385 Pulsed Output Source/Laser Mount Interconnect, 17W2 to 17W2
  • 602250 10ft USB Cable

We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LDP-3830-220V
Product Name Laser Diode Driver, Pulsed, 5A, 20V, USB & GPIB, 220 VAC
Unlock Full Specs
to access all available technical data

Similar Products