The LDM-4409 Temperature Controlled High Power C-Mount Laser Diode Fixture provides a compact, easy to use solution for mounting and temperature control of C-mount laser diodes. The LDM-4409 features a temperature control range of 10 to 85 °C for lasers with up to 10 W optical power. Optimized thermal resistance between the laser diode and the temperature controlled hot plate minimize the temperature rise of the laser. The LDM-4409 has been optimized for pre and post burn-in characterization in R&D or manufacturing test applications. A unique spring loaded clamping mechanism facilitates device insertion and removal. A 1mm clearance zone in front of the C-mount device allows for measurement of highly divergent beams and easy integration into most measurement set-ups. These mounts are compatible with ILX Lightwave® current sources and temperature controllers with standard laser and temperature controller connectors for quick setup.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | LDM-4409 |
| Product Name | Laser Diode Mount, C-Mount, High Power, Temp Controlled |