Newport MKS Combination Driver & TEC Module, 1000mA, 6V, 9W TEC, LDC-3908/3916 LDC-3916374

Description
The LDC-3916374 Combination Laser Diode Controller Module offers both a 1000 mA laser diode driver, and a 9 W TEC controller in the same module. The module provides high stability, low noise output with multiple hardware current limits and laser protection features such as intermittent contact protection, adjustable compliance voltage limit, slow turn-on, shorting circuits and 4-wire voltage measurement for precise laser diode forward voltage measurement. The built-in bi-polar temperature controller works with thermistor type temperature sensors for precise temperature control over a wid range of temperatures. This LDC3916374 module is compatible with the or modular laser diode controllers. For applications requiring individual modulation, please contact an ILX Sales Engineer.
Request a Quote
Description
The LDC-3916374 Combination Laser Diode Controller Module offers both a 1000 mA laser diode driver, and a 9 W TEC controller in the same module. The module provides high stability, low noise output with multiple hardware current limits and laser protection features such as intermittent contact protection, adjustable compliance voltage limit, slow turn-on, shorting circuits and 4-wire voltage measurement for precise laser diode forward voltage measurement. The built-in bi-polar temperature controller works with thermistor type temperature sensors for precise temperature control over a wid range of temperatures. This LDC3916374 module is compatible with the or modular laser diode controllers. For applications requiring individual modulation, please contact an ILX Sales Engineer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Combination Driver & TEC Module, 1000mA, 6V, 9W TEC, LDC-3908/3916 - LDC-3916374 - Newport MKS
Irvine, CA, United States
Combination Driver & TEC Module, 1000mA, 6V, 9W TEC, LDC-3908/3916
LDC-3916374
Combination Driver & TEC Module, 1000mA, 6V, 9W TEC, LDC-3908/3916 LDC-3916374
The LDC-3916374 Combination Laser Diode Controller Module offers both a 1000 mA laser diode driver, and a 9 W TEC controller in the same module. The module provides high stability, low noise output with multiple hardware current limits and laser protection features such as intermittent contact protection, adjustable compliance voltage limit, slow turn-on, shorting circuits and 4-wire voltage measurement for precise laser diode forward voltage measurement. The built-in bi-polar temperature controller works with thermistor type temperature sensors for precise temperature control over a wid range of temperatures. This LDC3916374 module is compatible with the or modular laser diode controllers. For applications requiring individual modulation, please contact an ILX Sales Engineer.

The LDC-3916374 Combination Laser Diode Controller Module offers both a 1000 mA laser diode driver, and a 9 W TEC controller in the same module.

The module provides high stability, low noise output with multiple hardware current limits and laser protection features such as intermittent contact protection, adjustable compliance voltage limit, slow turn-on, shorting circuits and 4-wire voltage measurement for precise laser diode forward voltage measurement. The built-in bi-polar temperature controller works with thermistor type temperature sensors for precise temperature control over a wid range of temperatures.

This LDC3916374 module is compatible with the or modular laser diode controllers.

For applications requiring individual modulation, please contact an ILX Sales Engineer.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LDC-3916374
Product Name Combination Driver & TEC Module, 1000mA, 6V, 9W TEC, LDC-3908/3916
Type LDC-3908/3916 Controller Card
Unlock Full Specs
to access all available technical data

Similar Products

Socket Adapter, 600 W and 1kW QTH, Research Housings - 6392NS - Newport MKS
Specs
Type Research Lamp Housing Socket Adapter
Power 600 to 1000 watts
View Details
Infrared Emitter, 140 Watt - 6363 - Newport MKS
Specs
Power 140 watts
View Details