Newport MKS Laser Diode, Fiber Pigtailed, 635 nm, 0.3 mW, 4/125 Single-mode, FC LD-635-11A

Description
The LD-635-11A Fiber Coupled Laser Diode consists of Fabry-Perot lasers, having a fiber pigtail precisely attached for optimum coupling efficiency. This 635 nm center wavelength version has a typical 0.3 mW of output power and includes a back facet photodiode. It is compatible with Newport’s 710 Temperature Controlled Mount. The 4/125 μm single-mode fiber pigtail is terminated with an FC style fiber optic connector. Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source. Backed by 30 day return-for-credit when the product is returned in the original sealed bag with no sign of physical damage. The product is highly ESD sensitive so a grounding wrist strap, like the FK-STRAP, is suggested to prevent damage.
Request a Quote
Description
The LD-635-11A Fiber Coupled Laser Diode consists of Fabry-Perot lasers, having a fiber pigtail precisely attached for optimum coupling efficiency. This 635 nm center wavelength version has a typical 0.3 mW of output power and includes a back facet photodiode. It is compatible with Newport’s 710 Temperature Controlled Mount. The 4/125 μm single-mode fiber pigtail is terminated with an FC style fiber optic connector. Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source. Backed by 30 day return-for-credit when the product is returned in the original sealed bag with no sign of physical damage. The product is highly ESD sensitive so a grounding wrist strap, like the FK-STRAP, is suggested to prevent damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode, Fiber Pigtailed, 635 nm, 0.3 mW, 4/125 Single-mode, FC - LD-635-11A - Newport MKS
Irvine, CA, United States
Laser Diode, Fiber Pigtailed, 635 nm, 0.3 mW, 4/125 Single-mode, FC
LD-635-11A
Laser Diode, Fiber Pigtailed, 635 nm, 0.3 mW, 4/125 Single-mode, FC LD-635-11A
The LD-635-11A Fiber Coupled Laser Diode consists of Fabry-Perot lasers, having a fiber pigtail precisely attached for optimum coupling efficiency. This 635 nm center wavelength version has a typical 0.3 mW of output power and includes a back facet photodiode. It is compatible with Newport’s 710 Temperature Controlled Mount. The 4/125 μm single-mode fiber pigtail is terminated with an FC style fiber optic connector. Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source. Backed by 30 day return-for-credit when the product is returned in the original sealed bag with no sign of physical damage. The product is highly ESD sensitive so a grounding wrist strap, like the FK-STRAP, is suggested to prevent damage.

The LD-635-11A Fiber Coupled Laser Diode consists of Fabry-Perot lasers, having a fiber pigtail precisely attached for optimum coupling efficiency. This 635 nm center wavelength version has a typical 0.3 mW of output power and includes a back facet photodiode. It is compatible with Newport’s 710 Temperature Controlled Mount. The 4/125 μm single-mode fiber pigtail is terminated with an FC style fiber optic connector. Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source. Backed by 30 day return-for-credit when the product is returned in the original sealed bag with no sign of physical damage. The product is highly ESD sensitive so a grounding wrist strap, like the FK-STRAP, is suggested to prevent damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LD-635-11A
Product Name Laser Diode, Fiber Pigtailed, 635 nm, 0.3 mW, 4/125 Single-mode, FC
Type Fiber Pigtailed Laser Diode
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode Module, 660 nm, 110 mW, Digital, Circular Beam - LQD660-110C - Newport MKS
Specs
Type Digital Modulated Laser Diode
Power 0.1100 watts
View Details
Laser Diode Module, 1550 nm, 5 mW, Analog, Elliptical Beam - LQA1550-05E - Newport MKS
Specs
Type Analog Modulated Laser Diode
Power 0.0050 watts
View Details
QTH Lamp Housing, Research, 10-250 W, F/1 FS Asphere, Collimated - 67011 - Newport MKS
Specs
Type QTH Lamp Housing
Power 10 to 250 watts
View Details