Newport MKS High Speed Servo Controller, 10 MHz Bandwidth LB1005-S

Description
The LB1005-S High-Speed Servo Controller with a bandwidth of 10 MHz makes stabilizing the frequency or amplitude of lasers easy and intuitive. And, unlike competitive products currently available, the Model LB1005-S servo controller is a one-box solution--no expensive external chassis required. This high-speed proportional integral (P-I) controller has an intuitive front panel for the independent control of the P-I corner frequency, overall servo gain, and low-frequency gain limit.This flexibility enables the Model LB1005-S to cascade with other units for the high-speed control of diode lasers using both piezo-electric transducers and current modulation inputs. The Model LB1005-S is ideal for demanding applications including atom/ion trapping, Bose-Einstein condensation, frequency metrology, quantum optics, and the high-speed stabilization, synchronization, and control of lasers. High-speed Proportional Integral (P-I) Controller This high-speed proportional integral (P-I) controller has an intuitive front panel for the independent control of the P-I corner frequency, overall servo gain, and low-frequency gain limit. This flexibility enables the Model LB1005 to cascade with other units for the high-speed control of diode lasers using both piezo-electric transducers and current modulation inputs. Wavelength Locking While narrow-linewidth lasers are used throughout atomic, molecular, and optical physics, their short-term wavelength stability is often not adequate for many applications without active stabilization. Feedback (or servo) control forces a system, such as a laser, to stay actively "locked" to a desired value, e.g., a specific wavelength - automatically correcting for external disturbances that might cause the system to deviate from the desired value. The New Focus LB1005 High-Speed Servo Controller provides critical signal-processing electronics for performing the feedback control. In the case of wavelength locking, an error signal is generated by transmitting a portion of the laser output through a wavelength reference such as a gas cell or etalon. Any wavelength instability is converted to an amplitude charge that can be detected by a photodetector. The resulting error signal is filtered by the LB1005 Servo Controller to form a control signal that is sent back to the laser. How To Use the LB1005 to Lock Vortex™ Plus Tunable Lasers Three Stages of Analog Signal Processing The LB1005 Servo Controller consists of three stages of analog electronics processing: Input Stage, Filter Stage, and Output Stage. (Figure 2) The Filter Stage is the most important because it sets the behavior of the system. The user controls three important filter parameters that impact the stability of the system, and how well the actual output matches the desired value (P-I corner, Proportional Gain, and Low Frequency Gain Limit). Differential inputs that are auto-terminated if not used, a sensitive, low-noise offset for lock point selection, and an error monitor output make the Input Stage flexible. The Output Stage not only provides the correction signal, but also control over the amplitude of the correction signal to match the input to the laser being locked. Sweep input, span, and center adjustments make it easy to find the desired lock point and a TTL "Integrator Hold" and modulation inputs allow for more advanced locking techniques not available in competitors' models.
Request a Quote
Description
The LB1005-S High-Speed Servo Controller with a bandwidth of 10 MHz makes stabilizing the frequency or amplitude of lasers easy and intuitive. And, unlike competitive products currently available, the Model LB1005-S servo controller is a one-box solution--no expensive external chassis required. This high-speed proportional integral (P-I) controller has an intuitive front panel for the independent control of the P-I corner frequency, overall servo gain, and low-frequency gain limit.This flexibility enables the Model LB1005-S to cascade with other units for the high-speed control of diode lasers using both piezo-electric transducers and current modulation inputs. The Model LB1005-S is ideal for demanding applications including atom/ion trapping, Bose-Einstein condensation, frequency metrology, quantum optics, and the high-speed stabilization, synchronization, and control of lasers. High-speed Proportional Integral (P-I) Controller This high-speed proportional integral (P-I) controller has an intuitive front panel for the independent control of the P-I corner frequency, overall servo gain, and low-frequency gain limit. This flexibility enables the Model LB1005 to cascade with other units for the high-speed control of diode lasers using both piezo-electric transducers and current modulation inputs. Wavelength Locking While narrow-linewidth lasers are used throughout atomic, molecular, and optical physics, their short-term wavelength stability is often not adequate for many applications without active stabilization. Feedback (or servo) control forces a system, such as a laser, to stay actively "locked" to a desired value, e.g., a specific wavelength - automatically correcting for external disturbances that might cause the system to deviate from the desired value. The New Focus LB1005 High-Speed Servo Controller provides critical signal-processing electronics for performing the feedback control. In the case of wavelength locking, an error signal is generated by transmitting a portion of the laser output through a wavelength reference such as a gas cell or etalon. Any wavelength instability is converted to an amplitude charge that can be detected by a photodetector. The resulting error signal is filtered by the LB1005 Servo Controller to form a control signal that is sent back to the laser. How To Use the LB1005 to Lock Vortex™ Plus Tunable Lasers Three Stages of Analog Signal Processing The LB1005 Servo Controller consists of three stages of analog electronics processing: Input Stage, Filter Stage, and Output Stage. (Figure 2) The Filter Stage is the most important because it sets the behavior of the system. The user controls three important filter parameters that impact the stability of the system, and how well the actual output matches the desired value (P-I corner, Proportional Gain, and Low Frequency Gain Limit). Differential inputs that are auto-terminated if not used, a sensitive, low-noise offset for lock point selection, and an error monitor output make the Input Stage flexible. The Output Stage not only provides the correction signal, but also control over the amplitude of the correction signal to match the input to the laser being locked. Sweep input, span, and center adjustments make it easy to find the desired lock point and a TTL "Integrator Hold" and modulation inputs allow for more advanced locking techniques not available in competitors' models.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB1005 High-Speed Servo Controller is a one-box proportional-integral controller designed for stabilizing laser frequency or amplitude. It features a bandwidth greater than 10 MHz, adjustable P-I corner frequency from 10 Hz to 1 MHz, adjustable gain from -40 to +40 dB, differential inputs with auto-termination, ±10 V input/output voltage range, and TTL-triggered Integrator Hold. It supports wavelength locking via error signals from gas cells or etalons and includes sweep and offset controls for lock point acquisition. The device is intended for applications such as atom trapping, Bose-Einstein condensation, and quantum optics.

Datasheet Summary
Powered by GS/AI

The LB1005 High-Speed Servo Controller is a one-box proportional-integral controller designed for stabilizing laser frequency or amplitude. It features a bandwidth greater than 10 MHz, adjustable P-I corner frequency from 10 Hz to 1 MHz, adjustable gain from -40 to +40 dB, differential inputs with auto-termination, ±10 V input/output voltage range, and TTL-triggered Integrator Hold. It supports wavelength locking via error signals from gas cells or etalons and includes sweep and offset controls for lock point acquisition. The device is intended for applications such as atom trapping, Bose-Einstein condensation, and quantum optics.

Suppliers

Company
Product
Description
Supplier Links
High Speed Servo Controller, 10 MHz Bandwidth - LB1005-S - Newport MKS
Irvine, CA, United States
High Speed Servo Controller, 10 MHz Bandwidth
LB1005-S
High Speed Servo Controller, 10 MHz Bandwidth LB1005-S
The LB1005-S High-Speed Servo Controller with a bandwidth of 10 MHz makes stabilizing the frequency or amplitude of lasers easy and intuitive. And, unlike competitive products currently available, the Model LB1005-S servo controller is a one-box solution--no expensive external chassis required. This high-speed proportional integral (P-I) controller has an intuitive front panel for the independent control of the P-I corner frequency, overall servo gain, and low-frequency gain limit.This flexibility enables the Model LB1005-S to cascade with other units for the high-speed control of diode lasers using both piezo-electric transducers and current modulation inputs. The Model LB1005-S is ideal for demanding applications including atom/ion trapping, Bose-Einstein condensation, frequency metrology, quantum optics, and the high-speed stabilization, synchronization, and control of lasers. High-speed Proportional Integral (P-I) Controller This high-speed proportional integral (P-I) controller has an intuitive front panel for the independent control of the P-I corner frequency, overall servo gain, and low-frequency gain limit. This flexibility enables the Model LB1005 to cascade with other units for the high-speed control of diode lasers using both piezo-electric transducers and current modulation inputs. Wavelength Locking While narrow-linewidth lasers are used throughout atomic, molecular, and optical physics, their short-term wavelength stability is often not adequate for many applications without active stabilization. Feedback (or servo) control forces a system, such as a laser, to stay actively "locked" to a desired value, e.g., a specific wavelength - automatically correcting for external disturbances that might cause the system to deviate from the desired value. The New Focus LB1005 High-Speed Servo Controller provides critical signal-processing electronics for performing the feedback control. In the case of wavelength locking, an error signal is generated by transmitting a portion of the laser output through a wavelength reference such as a gas cell or etalon. Any wavelength instability is converted to an amplitude charge that can be detected by a photodetector. The resulting error signal is filtered by the LB1005 Servo Controller to form a control signal that is sent back to the laser. How To Use the LB1005 to Lock Vortex™ Plus Tunable Lasers Three Stages of Analog Signal Processing The LB1005 Servo Controller consists of three stages of analog electronics processing: Input Stage, Filter Stage, and Output Stage. (Figure 2) The Filter Stage is the most important because it sets the behavior of the system. The user controls three important filter parameters that impact the stability of the system, and how well the actual output matches the desired value (P-I corner, Proportional Gain, and Low Frequency Gain Limit). Differential inputs that are auto-terminated if not used, a sensitive, low-noise offset for lock point selection, and an error monitor output make the Input Stage flexible. The Output Stage not only provides the correction signal, but also control over the amplitude of the correction signal to match the input to the laser being locked. Sweep input, span, and center adjustments make it easy to find the desired lock point and a TTL "Integrator Hold" and modulation inputs allow for more advanced locking techniques not available in competitors' models.

The LB1005-S High-Speed Servo Controller with a bandwidth of 10 MHz makes stabilizing the frequency or amplitude of lasers easy and intuitive. And, unlike competitive products currently available, the Model LB1005-S servo controller is a one-box solution--no expensive external chassis required. This high-speed proportional integral (P-I) controller has an intuitive front panel for the independent control of the P-I corner frequency, overall servo gain, and low-frequency gain limit.This flexibility enables the Model LB1005-S to cascade with other units for the high-speed control of diode lasers using both piezo-electric transducers and current modulation inputs. The Model LB1005-S is ideal for demanding applications including atom/ion trapping, Bose-Einstein condensation, frequency metrology, quantum optics, and the high-speed stabilization, synchronization, and control of lasers.

High-speed Proportional Integral (P-I) Controller

This high-speed proportional integral (P-I) controller has an intuitive front panel for the independent control of the P-I corner frequency, overall servo gain, and low-frequency gain limit. This flexibility enables the Model LB1005 to cascade with other units for the high-speed control of diode lasers using both piezo-electric transducers and current modulation inputs.

Wavelength Locking

While narrow-linewidth lasers are used throughout atomic, molecular, and optical physics, their short-term wavelength stability is often not adequate for many applications without active stabilization. Feedback (or servo) control forces a system, such as a laser, to stay actively "locked" to a desired value, e.g., a specific wavelength - automatically correcting for external disturbances that might cause the system to deviate from the desired value. The New Focus LB1005 High-Speed Servo Controller provides critical signal-processing electronics for performing the feedback control. In the case of wavelength locking, an error signal is generated by transmitting a portion of the laser output through a wavelength reference such as a gas cell or etalon. Any wavelength instability is converted to an amplitude charge that can be detected by a photodetector. The resulting error signal is filtered by the LB1005 Servo Controller to form a control signal that is sent back to the laser.

How To Use the LB1005 to Lock Vortex™ Plus Tunable Lasers


Three Stages of Analog Signal Processing


The LB1005 Servo Controller consists of three stages of analog electronics processing: Input Stage, Filter Stage, and Output Stage. (Figure 2) The Filter Stage is the most important because it sets the behavior of the system. The user controls three important filter parameters that impact the stability of the system, and how well the actual output matches the desired value (P-I corner, Proportional Gain, and Low Frequency Gain Limit). Differential inputs that are auto-terminated if not used, a sensitive, low-noise offset for lock point selection, and an error monitor output make the Input Stage flexible. The Output Stage not only provides the correction signal, but also control over the amplitude of the correction signal to match the input to the laser being locked. Sweep input, span, and center adjustments make it easy to find the desired lock point and a TTL "Integrator Hold" and modulation inputs allow for more advanced locking techniques not available in competitors' models.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LB1005-S
Product Name High Speed Servo Controller, 10 MHz Bandwidth
Unlock Full Specs
to access all available technical data

Similar Products