Newport MKS Spherical Ball Microlens, 1.0 mm 0.55 mm FL, 0.05 mm WD, Uncoated LB1

Description
The LB1 Spherical Ball Micro Lens is an uncoated, 1.0 mm diameter, spherical ball lens with a 0.55 mm focal length, a 0.05 mm working distance, and a 0.8 mm clear aperture. Spherical ball lenses are commonly used for laser collimating and focusing, laser-to-fiber coupling, fiber-to-fiber coupling, and fiber-to-detector coupling. Their compact size makes them useful in a variety of applications.
Request a Quote
Description
The LB1 Spherical Ball Micro Lens is an uncoated, 1.0 mm diameter, spherical ball lens with a 0.55 mm focal length, a 0.05 mm working distance, and a 0.8 mm clear aperture. Spherical ball lenses are commonly used for laser collimating and focusing, laser-to-fiber coupling, fiber-to-fiber coupling, and fiber-to-detector coupling. Their compact size makes them useful in a variety of applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spherical Ball Microlens, 1.0 mm 0.55 mm FL, 0.05 mm WD, Uncoated - LB1 - Newport MKS
Irvine, CA, United States
Spherical Ball Microlens, 1.0 mm 0.55 mm FL, 0.05 mm WD, Uncoated
LB1
Spherical Ball Microlens, 1.0 mm 0.55 mm FL, 0.05 mm WD, Uncoated LB1
The LB1 Spherical Ball Micro Lens is an uncoated, 1.0 mm diameter, spherical ball lens with a 0.55 mm focal length, a 0.05 mm working distance, and a 0.8 mm clear aperture. Spherical ball lenses are commonly used for laser collimating and focusing, laser-to-fiber coupling, fiber-to-fiber coupling, and fiber-to-detector coupling. Their compact size makes them useful in a variety of applications.

The LB1 Spherical Ball Micro Lens is an uncoated, 1.0 mm diameter, spherical ball lens with a 0.55 mm focal length, a 0.05 mm working distance, and a 0.8 mm clear aperture. Spherical ball lenses are commonly used for laser collimating and focusing, laser-to-fiber coupling, fiber-to-fiber coupling, and fiber-to-detector coupling. Their compact size makes them useful in a variety of applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LB1
Product Name Spherical Ball Microlens, 1.0 mm 0.55 mm FL, 0.05 mm WD, Uncoated
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 650-1000nm - KBX151AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
View Details
Master Cylindrical Lens Set, N-BK7, Includes 13 Lenses, Uncoated - CKIT-1-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 600-1050 nm - 5721-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 50 mm EFL, Uncoated - 41540 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 41.7 mm (1.64 inch)
Center Thickness 12.1 mm (0.4764 inch)
View Details