The LAB-19 Precision Stainless Steel tweezers have carbon fiber tips for a more delicate hold on optics and screw on replaceable tips. These are 5 inches (127 mm) in length with 0.040 inch (1 mm) tip size and are temperature resistant to 121 °C (249 °F).
| Newport MKS | |
|---|---|
| Product Category | Fiber Optic Cleaning Tools |
| Product Number | LAB-19 |
| Product Name | Precision Tweezers, 127 mm, Stainless Steel, Carbon Fiber Tips |