Newport MKS Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 40.0 mm EFL, 430-700 nm KPA22AR.14

Description
The KPA22AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 40.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote
Description
The KPA22AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 40.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 40.0 mm EFL, 430-700 nm - KPA22AR.14 - Newport MKS
Irvine, CA, United States
Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 40.0 mm EFL, 430-700 nm
KPA22AR.14
Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 40.0 mm EFL, 430-700 nm KPA22AR.14
The KPA22AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 40.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

The KPA22AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 40.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPA22AR.14
Product Name Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 40.0 mm EFL, 430-700 nm
Lens Type Aspheric; Spherical Lens
Focal Length 30.68 mm (1.21 inch)
Center Thickness 15.5 mm (0.6102 inch)
Diameter / Length 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 1000-1550nm - KBX058AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 50 mm FL, 180-8000 nm - CAPX11 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 5 mm (0.1969 inch)
Edge Thickness 0.7000 mm (0.0276 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 300 mm EFL, 650-1000 nm - CKX300AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 297 mm (11.69 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35 mm, -6.4 mm FL, 1064 nm - CKV006AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details