Newport MKS Polished Aspheric Lens, Bi-Convex, L-BAL35, 30 mm, 30.0 mm EFL, 430-700 nm KPA20AR.14

Description
The KPA20AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 30.0 mm diameter and 30.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. AAspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote
Description
The KPA20AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 30.0 mm diameter and 30.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. AAspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polished Aspheric Lens, Bi-Convex, L-BAL35, 30 mm, 30.0 mm EFL, 430-700 nm - KPA20AR.14 - Newport MKS
Irvine, CA, United States
Polished Aspheric Lens, Bi-Convex, L-BAL35, 30 mm, 30.0 mm EFL, 430-700 nm
KPA20AR.14
Polished Aspheric Lens, Bi-Convex, L-BAL35, 30 mm, 30.0 mm EFL, 430-700 nm KPA20AR.14
The KPA20AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 30.0 mm diameter and 30.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. AAspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

The KPA20AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 30.0 mm diameter and 30.0 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. AAspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPA20AR.14
Product Name Polished Aspheric Lens, Bi-Convex, L-BAL35, 30 mm, 30.0 mm EFL, 430-700 nm
Lens Type Aspheric; Spherical Lens
Focal Length 22.97 mm (0.9043 inch)
Center Thickness 11.7 mm (0.4606 inch)
Diameter / Length 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, Uncoated - KBX025 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 17.19 mm (0.6768 inch)
Center Thickness 5.22 mm (0.2055 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,650-1000nm - CKV075AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 100 mm EFL, Uncoated - 41560 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 95.8 mm (3.77 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm - AMPX013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 37.29 mm (1.47 inch)
Center Thickness 3.3 mm (0.1299 inch)
View Details