Newport MKS Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, Uncoated KPA19

Description
The KPA19 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 18.75 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote
Description
The KPA19 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 18.75 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, Uncoated - KPA19 - Newport MKS
Irvine, CA, United States
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, Uncoated
KPA19
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, Uncoated KPA19
The KPA19 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 18.75 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

The KPA19 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 18.75 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPA19
Product Name Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, Uncoated
Lens Type Aspheric; Spherical Lens
Focal Length 12.46 mm (0.4906 inch)
Center Thickness 10 mm (0.3937 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Objective Lens, Laser Diode, Aspheric, 0.50 NA, 2.0 mm, 460-1550 nm - F-LA15 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1000-1550nm - KBX013AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Aspheric Objective Lens, 16x, 11.0 mm EFL, 1050-1600 nm - 5725-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -100mm FL,430-700nm - CKV100AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details