Newport MKS Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, Uncoated KPA10

Description
The KPA10 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote
Description
The KPA10 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, Uncoated - KPA10 - Newport MKS
Irvine, CA, United States
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, Uncoated
KPA10
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, Uncoated KPA10
The KPA10 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

The KPA10 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPA10
Product Name Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, Uncoated
Lens Type Aspheric; Spherical Lens
Focal Length 19.98 mm (0.7866 inch)
Center Thickness 4 mm (0.1575 inch)
Diameter / Length 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 37.5 mm EFL, 650-1000 nm - KPA16AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 33.72 mm (1.33 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x19 mm, 25.4 mm FL, FS, 430-700 nm - CSX025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 20.2 mm (0.7953 inch)
Center Thickness 7.88 mm (0.3102 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x12.7 mm, -25 mm FL, Uncoated - CKV025 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -28.96 mm (-1.14 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm - KBX088AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details