Newport MKS Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 350-700 nm KGA660-A

Description
The KGA660-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.97 mm and a 0.60 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA660-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.97 mm and a 0.60 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 350-700 nm - KGA660-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 350-700 nm
KGA660-A
Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 350-700 nm KGA660-A
The KGA660-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.97 mm and a 0.60 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA660-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.97 mm and a 0.60 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA660-A
Product Name Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 350-700 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, Uncoated - KBC022 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspherical Lenses, Achromatic, 9.00 mm Diameter, 18.00 mm EFL - APAC11 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 14.3 mm (0.5630 inch)
Center Thickness 6.06 mm (0.2386 inch)
View Details
Microscope Objective Lens, Reflective, 36x, Infinite BFL - 50102-02 - Newport MKS
Specs
Lens Type Objective Lens
Lens Features Microoptic
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 30.0 mm EFL, 430-700 nm - KPA23AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 20.54 mm (0.8087 inch)
Center Thickness 15.5 mm (0.6102 inch)
View Details