Newport MKS Aspheric Lens, Molded Glass, 4.70 mm, 2.95 mm FL, 0.53 NA, 600-1050 nm KGA440-B

Description
The KGA440-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 2.95 mm and a 0.53 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA440-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 2.95 mm and a 0.53 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 4.70 mm, 2.95 mm FL, 0.53 NA, 600-1050 nm - KGA440-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 4.70 mm, 2.95 mm FL, 0.53 NA, 600-1050 nm
KGA440-B
Aspheric Lens, Molded Glass, 4.70 mm, 2.95 mm FL, 0.53 NA, 600-1050 nm KGA440-B
The KGA440-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 2.95 mm and a 0.53 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA440-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 2.95 mm and a 0.53 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA440-B
Product Name Aspheric Lens, Molded Glass, 4.70 mm, 2.95 mm FL, 0.53 NA, 600-1050 nm
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 4.7 mm (0.1850 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 600-1050 nm - KGA230-B - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 6.33 mm (0.2490 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 50 mm FL, 400-700 nm - CKX16-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 47.2 mm (1.86 inch)
Center Thickness 4.24 mm (0.1669 inch)
View Details
Aspherical Lenses, Achromatic, 9.00 mm Diameter, 12.00 mm EFL - APAC10 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 8.16 mm (0.3213 inch)
Center Thickness 6.06 mm (0.2386 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 30 mm, 22.5 mm EFL, Uncoated - KPA21 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 13.68 mm (0.5386 inch)
Center Thickness 14.4 mm (0.5669 inch)
View Details