Newport MKS Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 350-700 nm KGA392-A

Description
The KGA392-A Geltech Molded Glass AspheriC0550c Lens is a very economic choice for collimating or focusing light at high magnification. It is made fromCDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.75 mm and a 0.64 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA392-A Geltech Molded Glass AspheriC0550c Lens is a very economic choice for collimating or focusing light at high magnification. It is made fromCDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.75 mm and a 0.64 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 350-700 nm - KGA392-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 350-700 nm
KGA392-A
Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 350-700 nm KGA392-A
The KGA392-A Geltech Molded Glass AspheriC0550c Lens is a very economic choice for collimating or focusing light at high magnification. It is made fromCDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.75 mm and a 0.64 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA392-A Geltech Molded Glass AspheriC0550c Lens is a very economic choice for collimating or focusing light at high magnification. It is made fromCDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.75 mm and a 0.64 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA392-A
Product Name Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 350-700 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150 mm FL, Uncoated - CKV150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 430-700nm - KBX037AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.69 mm (2.43 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, 650-1000nm - KBX064AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 98.47 mm (3.88 inch)
Center Thickness 4.58 mm (0.1802 inch)
View Details
Plano-Convex Lens, ZnSe, 50.8 mm, 7.5 in. FL,, 7.9 mm Edge, DURALENS - 62729-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.9 mm (0.3110 inch)
Diameter / Length 50.8 mm (2 inch)
View Details