Newport MKS Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 350-700 nm KGA330-A-MT

Description
The KGA330-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.10 mm and a 0.68 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote
Description
The KGA330-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.10 mm and a 0.68 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 350-700 nm - KGA330-A-MT - Newport MKS
Irvine, CA, United States
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 350-700 nm
KGA330-A-MT
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 350-700 nm KGA330-A-MT
The KGA330-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.10 mm and a 0.68 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.

The KGA330-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.10 mm and a 0.68 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA330-A-MT
Product Name Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 350-700 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 1000-1550nm - KBX046AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 11.25 mm EFL, 430-700 nm - KPA13AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 6.85 mm (0.2697 inch)
Center Thickness 7 mm (0.2756 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 1000-1550nm - KBC031AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7 mm, 12.7 mm, 1064 nm - CKX012AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.49 mm (0.2949 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details