The KGA240-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 9.94 mm diameter lens has an effective focal length of 8.00 mm and a 0.50 NA. It has a NIR anti-reflective coating for 600-1050 nm and is mounted in a durable stainless steel housing with a threaded exterior.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KGA240-B-MT |
| Product Name | Mounted Aspheric Lens, Molded Glass, 9.94 mm, 8.00 mm FL, 600-1050 nm |
| Lens Type | Aspheric |
| Edge Thickness | 0.2500 mm (0.0098 inch) |
| Diameter / Length | 9.9 mm (0.3898 inch) |