Newport MKS Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 600-1050 nm KGA230-B

Description
The KGA230-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.51 mm and a 0.55 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA230-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.51 mm and a 0.55 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 600-1050 nm - KGA230-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 600-1050 nm
KGA230-B
Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 600-1050 nm KGA230-B
The KGA230-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.51 mm and a 0.55 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA230-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.51 mm and a 0.55 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA230-B
Product Name Aspheric Lens, Molded Glass, 6.325 mm, 4.51 mm FL, 0.55 NA, 600-1050 nm
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 6.33 mm (0.2490 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 430-700nm - KBX013AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Objective Lens, Laser Diode, Aspheric, 0.40 NA, 6.24 mm, 510-1550 nm - F-LA11 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 50 mm, 37.5 mm EFL, Uncoated - KPA25 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 25.66 mm (1.01 inch)
Center Thickness 19.4 mm (0.7638 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, Uncoated - KBC079 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details