Newport MKS Mounted Aspheric Lens, Molded Glass, 7.20 mm, 11.0mm FL, 600-1050 nm KGA220-B-MT

Description
The KGA220-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 11.0 mm and a 0.25 NA. It has a NIR anti-reflective coating for 600-1050 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote
Description
The KGA220-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 11.0 mm and a 0.25 NA. It has a NIR anti-reflective coating for 600-1050 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounted Aspheric Lens, Molded Glass, 7.20 mm, 11.0mm FL, 600-1050 nm - KGA220-B-MT - Newport MKS
Irvine, CA, United States
Mounted Aspheric Lens, Molded Glass, 7.20 mm, 11.0mm FL, 600-1050 nm
KGA220-B-MT
Mounted Aspheric Lens, Molded Glass, 7.20 mm, 11.0mm FL, 600-1050 nm KGA220-B-MT
The KGA220-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 11.0 mm and a 0.25 NA. It has a NIR anti-reflective coating for 600-1050 nm and is mounted in a durable stainless steel housing with a threaded exterior.

The KGA220-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 11.0 mm and a 0.25 NA. It has a NIR anti-reflective coating for 600-1050 nm and is mounted in a durable stainless steel housing with a threaded exterior.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA220-B-MT
Product Name Mounted Aspheric Lens, Molded Glass, 7.20 mm, 11.0mm FL, 600-1050 nm
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 7.2 mm (0.2835 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL, 430-700nm - CKV075AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61982LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 50.00 mm EFL - APAC18 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 44.12 mm (1.74 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -6.3 mm EFL, 1000-1550nm - KBC013AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -7.02 mm (-0.2764 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details