Newport MKS Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 0.40 NA, 600-1050 nm KGA110-B

Description
The KGA110-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 6.24 mm and a 0.40 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA110-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 6.24 mm and a 0.40 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 0.40 NA, 600-1050 nm - KGA110-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 0.40 NA, 600-1050 nm
KGA110-B
Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 0.40 NA, 600-1050 nm KGA110-B
The KGA110-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 6.24 mm and a 0.40 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA110-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 6.24 mm and a 0.40 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA110-B
Product Name Aspheric Lens, Molded Glass, 7.20 mm, 6.24 mm FL, 0.40 NA, 600-1050 nm
Lens Type Aspheric
Edge Thickness 0.2750 mm (0.0108 inch)
Diameter / Length 7.2 mm (0.2835 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 mm EFL, Uncoated - KBX040 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.43 mm (2.93 inch)
Center Thickness 3.52 mm (0.1386 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 38.1mm, 1000-1550nm - CKX038AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Concave, 50.8x19 mm, -25.4 mm FL, FS, Uncoated - CSV025 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -300 mm FL, FS, 245-440 nm - CSV300AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details