Newport MKS Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.89 mm FL, 350-700 nm KGA080-A-MT

Description
The KGA080-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.89 mm and a 0.55 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote
Description
The KGA080-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.89 mm and a 0.55 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.89 mm FL, 350-700 nm - KGA080-A-MT - Newport MKS
Irvine, CA, United States
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.89 mm FL, 350-700 nm
KGA080-A-MT
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.89 mm FL, 350-700 nm KGA080-A-MT
The KGA080-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.89 mm and a 0.55 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.

The KGA080-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.89 mm and a 0.55 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA080-A-MT
Product Name Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.89 mm FL, 350-700 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Objective Lens, Laser Diode, Aspheric, 0.50 NA, 2.0 mm, 460-1550 nm - F-LA15 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details
Meniscus Lens, ZnSe, 50.8 mm, 7.5 in. Focal Length, 9.65 mm Edge, DURALENS - 60698-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000nm - KBX157AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1000-1550nm - KBC046AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details