Newport MKS Aspheric Lens, Molded Glass, 5.42 mm, 4.47 mm FL, 0.47 NA, 600-1050 nm KGA022-B

Description
The KGA022-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 5.42 mm diameter lens has an effective focal length of 4.47 mm and a 0.47 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA022-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 5.42 mm diameter lens has an effective focal length of 4.47 mm and a 0.47 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 5.42 mm, 4.47 mm FL, 0.47 NA, 600-1050 nm - KGA022-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 5.42 mm, 4.47 mm FL, 0.47 NA, 600-1050 nm
KGA022-B
Aspheric Lens, Molded Glass, 5.42 mm, 4.47 mm FL, 0.47 NA, 600-1050 nm KGA022-B
The KGA022-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 5.42 mm diameter lens has an effective focal length of 4.47 mm and a 0.47 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA022-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 5.42 mm diameter lens has an effective focal length of 4.47 mm and a 0.47 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA022-B
Product Name Aspheric Lens, Molded Glass, 5.42 mm, 4.47 mm FL, 0.47 NA, 600-1050 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 1000-1550nm - KBX055AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -12.5 mm EFL, Uncoated - KBC028 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Microscope Objective Lens, Reflective, 15x, 160 mm BFL - 50105-01 - Newport MKS
Specs
Lens Type Objective Lens
Focal Length 160 mm (6.3 inch)
Lens Features Microoptic
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 50.2 mm FL, FS, Uncoated - CSX050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details