Newport MKS Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 430-700nm KBX184AR.14

Description
The KBX184AR.14 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX184AR.14 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 430-700nm - KBX184AR.14 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 430-700nm
KBX184AR.14
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 430-700nm KBX184AR.14
The KBX184AR.14 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX184AR.14 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX184AR.14
Product Name Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length 999 mm (39.32 inch)
Center Thickness 3.63 mm (0.1427 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 1000-1550nm - CKX062AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm, -6.4mm FL, Uncoated - CKV006 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61982LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 50.2 mm EFL, 1064nm - KBX034AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.93 mm (1.93 inch)
Center Thickness 3.79 mm (0.1492 inch)
View Details